L-com, Inc. Panel Mount Category 6a Keystone Jack Tool-less w/ PoE+ Compliance ECFRJTLC6A-POE

Description
These unique Category 6A panel mount RJ45 connector kits solve the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects and an innovative built-in dust shutter protects the RJ45 jack. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. These parts are fully compliant with PoE+ 802.3 AT standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 6A jack. Bulk discounts are available. Features Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects RJ45 (8x8) Keystone jack with tool-less termination; Panel mount design for racks or panels over .062" thickness Category 6a, 10gigabit rated Packaged as a kit to allow for termination before installing onto a rack or panel PoE+ IEEE 802.3AT rated and recommended for 22-24AWG solid conductors Application 10/100/1000/10000 applications 10gig Ethernet IEEE 802.3 AT (PoE+) and IEC 60512-99-001 mating and un-mating under electric load compliance LAN Premise wiring
Description
These unique Category 6A panel mount RJ45 connector kits solve the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects and an innovative built-in dust shutter protects the RJ45 jack. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. These parts are fully compliant with PoE+ 802.3 AT standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 6A jack. Bulk discounts are available. Features Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects RJ45 (8x8) Keystone jack with tool-less termination; Panel mount design for racks or panels over .062" thickness Category 6a, 10gigabit rated Packaged as a kit to allow for termination before installing onto a rack or panel PoE+ IEEE 802.3AT rated and recommended for 22-24AWG solid conductors Application 10/100/1000/10000 applications 10gig Ethernet IEEE 802.3 AT (PoE+) and IEC 60512-99-001 mating and un-mating under electric load compliance LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Category 6a Keystone Jack Tool-less w/ PoE+ Compliance - ECFRJTLC6A-POE - L-com, Inc.
North Andover, MA, United States
Panel Mount Category 6a Keystone Jack Tool-less w/ PoE+ Compliance
ECFRJTLC6A-POE
Panel Mount Category 6a Keystone Jack Tool-less w/ PoE+ Compliance ECFRJTLC6A-POE
These unique Category 6A panel mount RJ45 connector kits solve the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects and an innovative built-in dust shutter protects the RJ45 jack. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. These parts are fully compliant with PoE+ 802.3 AT standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 6A jack. Bulk discounts are available. Features Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects RJ45 (8x8) Keystone jack with tool-less termination; Panel mount design for racks or panels over .062" thickness Category 6a, 10gigabit rated Packaged as a kit to allow for termination before installing onto a rack or panel PoE+ IEEE 802.3AT rated and recommended for 22-24AWG solid conductors Application 10/100/1000/10000 applications 10gig Ethernet IEEE 802.3 AT (PoE+) and IEC 60512-99-001 mating and un-mating under electric load compliance LAN Premise wiring

These unique Category 6A panel mount RJ45 connector kits solve the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects and an innovative built-in dust shutter protects the RJ45 jack. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. These parts are fully compliant with PoE+ 802.3 AT standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 6A jack. Bulk discounts are available.

Features

  • Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects
  • RJ45 (8x8) Keystone jack with tool-less termination; Panel mount design for racks or panels over .062" thickness
  • Category 6a, 10gigabit rated
  • Packaged as a kit to allow for termination before installing onto a rack or panel
  • PoE+ IEEE 802.3AT rated and recommended for 22-24AWG solid conductors

Application

  • 10/100/1000/10000 applications
  • 10gig Ethernet
  • IEEE 802.3 AT (PoE+) and IEC 60512-99-001 mating and un-mating under electric load compliance
  • LAN
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number ECFRJTLC6A-POE
Product Name Panel Mount Category 6a Keystone Jack Tool-less w/ PoE+ Compliance
Cable Specifications Category 6
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739449 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patch panels - PP-RJ-SC - 2703016 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
3.5
Specs
Ports 48
Height in U 2
Cable Specifications Category 5/5E
View Details
2 suppliers