L-com, Inc. Panel Mount Category 5e Shielded Keystone Jack Tool-less w/ PoE+ Compliance ECFRJTLC5ES-POE

Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects and an innovative built-in dust shutter protects the RJ45 jack. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. These parts are fully compliant with PoE+ 802.3 AT standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5e jack. Bulk discounts are available. Features Packaged as a kit to allow for termination before installing onto a rack or panel RJ45 (8x8) Keystone jack with tool-less termination; Panel mount design for racks or panels over .062" thickness Category 5e rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects PoE+ IEEE 802.3AT rated and recommended for 22-24AWG solid conductors Application IEEE 802.3 AT (PoE+) and IEC 60512-99-001 mating and un-mating under electric load compliance LAN 10/100/1000 applications Ethernet Premise wiring
Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects and an innovative built-in dust shutter protects the RJ45 jack. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. These parts are fully compliant with PoE+ 802.3 AT standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5e jack. Bulk discounts are available. Features Packaged as a kit to allow for termination before installing onto a rack or panel RJ45 (8x8) Keystone jack with tool-less termination; Panel mount design for racks or panels over .062" thickness Category 5e rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects PoE+ IEEE 802.3AT rated and recommended for 22-24AWG solid conductors Application IEEE 802.3 AT (PoE+) and IEC 60512-99-001 mating and un-mating under electric load compliance LAN 10/100/1000 applications Ethernet Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Category 5e Shielded Keystone Jack Tool-less w/ PoE+ Compliance - ECFRJTLC5ES-POE - L-com, Inc.
North Andover, MA, United States
Panel Mount Category 5e Shielded Keystone Jack Tool-less w/ PoE+ Compliance
ECFRJTLC5ES-POE
Panel Mount Category 5e Shielded Keystone Jack Tool-less w/ PoE+ Compliance ECFRJTLC5ES-POE
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects and an innovative built-in dust shutter protects the RJ45 jack. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. These parts are fully compliant with PoE+ 802.3 AT standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5e jack. Bulk discounts are available. Features Packaged as a kit to allow for termination before installing onto a rack or panel RJ45 (8x8) Keystone jack with tool-less termination; Panel mount design for racks or panels over .062" thickness Category 5e rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects PoE+ IEEE 802.3AT rated and recommended for 22-24AWG solid conductors Application IEEE 802.3 AT (PoE+) and IEC 60512-99-001 mating and un-mating under electric load compliance LAN 10/100/1000 applications Ethernet Premise wiring

These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects and an innovative built-in dust shutter protects the RJ45 jack. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. These parts are fully compliant with PoE+ 802.3 AT standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5e jack. Bulk discounts are available.

Features

  • Packaged as a kit to allow for termination before installing onto a rack or panel
  • RJ45 (8x8) Keystone jack with tool-less termination; Panel mount design for racks or panels over .062" thickness
  • Category 5e rated
  • Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects
  • PoE+ IEEE 802.3AT rated and recommended for 22-24AWG solid conductors

Application

  • IEEE 802.3 AT (PoE+) and IEC 60512-99-001 mating and un-mating under electric load compliance
  • LAN
  • 10/100/1000 applications
  • Ethernet
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number ECFRJTLC5ES-POE
Product Name Panel Mount Category 5e Shielded Keystone Jack Tool-less w/ PoE+ Compliance
Cable Specifications Category 5/5E
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2592384 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details
Fiberframe Patch Panel -  - HUBER+SUHNER AG
Specs
Ports 48
View Details