L-com, Inc. 100Base-T, CAT5 Telco Patch Panel, 24 Ports DCPT100BT24

Description
This Low profile, high density Telco patch panel provides the ability to connect up to 24 Cat5 Ethernet patch cords to four 25 pair Telco style interface connectors, while maintaining Category 5 100 Base-T performance throughout the cabling system. Features Convenient, 1U High, 24 port design, includes cable management bar Panels utilize standard 50-pin / 25 pair Telco style connectors, ideal for backbone installations Category 5 transmission performance Application Data centers Ethernet Wiring closets 100Base-T/100Base-TX Telco
Description
This Low profile, high density Telco patch panel provides the ability to connect up to 24 Cat5 Ethernet patch cords to four 25 pair Telco style interface connectors, while maintaining Category 5 100 Base-T performance throughout the cabling system. Features Convenient, 1U High, 24 port design, includes cable management bar Panels utilize standard 50-pin / 25 pair Telco style connectors, ideal for backbone installations Category 5 transmission performance Application Data centers Ethernet Wiring closets 100Base-T/100Base-TX Telco

Suppliers

Company
Product
Description
Supplier Links
100Base-T, CAT5 Telco Patch Panel, 24 Ports - DCPT100BT24 - L-com, Inc.
North Andover, MA, United States
100Base-T, CAT5 Telco Patch Panel, 24 Ports
DCPT100BT24
100Base-T, CAT5 Telco Patch Panel, 24 Ports DCPT100BT24
This Low profile, high density Telco patch panel provides the ability to connect up to 24 Cat5 Ethernet patch cords to four 25 pair Telco style interface connectors, while maintaining Category 5 100 Base-T performance throughout the cabling system. Features Convenient, 1U High, 24 port design, includes cable management bar Panels utilize standard 50-pin / 25 pair Telco style connectors, ideal for backbone installations Category 5 transmission performance Application Data centers Ethernet Wiring closets 100Base-T/100Base-TX Telco

This Low profile, high density Telco patch panel provides the ability to connect up to 24 Cat5 Ethernet patch cords to four 25 pair Telco style interface connectors, while maintaining Category 5 100 Base-T performance throughout the cabling system.

Features

  • Convenient, 1U High, 24 port design, includes cable management bar
  • Panels utilize standard 50-pin / 25 pair Telco style connectors, ideal for backbone installations
  • Category 5 transmission performance

Application

  • Data centers
  • Ethernet
  • Wiring closets
  • 100Base-T/100Base-TX
  • Telco
Supplier's Site
Patch Panel, Rj45, 1U, 24 Port, Cat5; Connector Type L-Com - 85T8943 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 1U, 24 Port, Cat5; Connector Type L-Com
85T8943
Patch Panel, Rj45, 1U, 24 Port, Cat5; Connector Type L-Com 85T8943
PATCH PANEL, RJ45, 1U, 24 PORT, CAT5; Connector Type:RJ45 Patch Panel; No. of Ports:24Ports; LAN Category:Cat5; Rack U Height:1U; Product Range:

PATCH PANEL, RJ45, 1U, 24 PORT, CAT5; Connector Type:RJ45 Patch Panel; No. of Ports:24Ports; LAN Category:Cat5; Rack U Height:1U; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number DCPT100BT24 85T8943
Product Name 100Base-T, CAT5 Telco Patch Panel, 24 Ports Patch Panel, Rj45, 1U, 24 Port, Cat5; Connector Type L-Com
Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739443 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
48 & 52 Point 1/4
Specs
Port Type Audio Plugs and Jacks
View Details
Patchbay, Jack Panels - 95-N48M-2L24L-10-ND - DigiKey
Specs
Port Type LC
Cable Specifications Fiber Optic Cable
View Details
Specs
Port Type SC Connector; ST Connector
Ports 72
Cable Specifications Fiber Optic Cable
View Details