L-com, Inc. Category 5e PoE+ Patch Panel with Cable Management DCP110POE+C5E-24

Description
L-com now provides Power over Ethernet Plus Structured Cabling Solutions with our Cat5e 802.3at PoE+ Compatible Patch Panel which can save you time and money as there is no need for additional electrical modular panel products as this patch panel is already PoE+ compliant & supports up to 30 Watts of power per port. This UTP Patch Panel is fully interoperable with Cat5e products giving you great flexibility and full 802.3at PoE+ compatibility. The 50 micro-inch gold plated contact pins within the modular jack ensure high-quality power and data transmission. Features High Performance Category 5e RJ45 Ports with50 uin Gold Plated Contact Pins for high-quality power and data transmission Industry Standard IDC 110 terminal blocks for fast and simple cable terminations EIA568A/B color codes for compatibility with your chosen cable plan Includes Cable Management bracket for organizing your cable runs Numbered ports for easy identification Application Data center management Equipment rooms Wiring closets Gigabit Ethernet LAN aggregation
Description
L-com now provides Power over Ethernet Plus Structured Cabling Solutions with our Cat5e 802.3at PoE+ Compatible Patch Panel which can save you time and money as there is no need for additional electrical modular panel products as this patch panel is already PoE+ compliant & supports up to 30 Watts of power per port. This UTP Patch Panel is fully interoperable with Cat5e products giving you great flexibility and full 802.3at PoE+ compatibility. The 50 micro-inch gold plated contact pins within the modular jack ensure high-quality power and data transmission. Features High Performance Category 5e RJ45 Ports with50 uin Gold Plated Contact Pins for high-quality power and data transmission Industry Standard IDC 110 terminal blocks for fast and simple cable terminations EIA568A/B color codes for compatibility with your chosen cable plan Includes Cable Management bracket for organizing your cable runs Numbered ports for easy identification Application Data center management Equipment rooms Wiring closets Gigabit Ethernet LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
Category 5e PoE+ Patch Panel with Cable Management - DCP110POE+C5E-24 - L-com, Inc.
North Andover, MA, United States
Category 5e PoE+ Patch Panel with Cable Management
DCP110POE+C5E-24
Category 5e PoE+ Patch Panel with Cable Management DCP110POE+C5E-24
L-com now provides Power over Ethernet Plus Structured Cabling Solutions with our Cat5e 802.3at PoE+ Compatible Patch Panel which can save you time and money as there is no need for additional electrical modular panel products as this patch panel is already PoE+ compliant & supports up to 30 Watts of power per port. This UTP Patch Panel is fully interoperable with Cat5e products giving you great flexibility and full 802.3at PoE+ compatibility. The 50 micro-inch gold plated contact pins within the modular jack ensure high-quality power and data transmission. Features High Performance Category 5e RJ45 Ports with50 uin Gold Plated Contact Pins for high-quality power and data transmission Industry Standard IDC 110 terminal blocks for fast and simple cable terminations EIA568A/B color codes for compatibility with your chosen cable plan Includes Cable Management bracket for organizing your cable runs Numbered ports for easy identification Application Data center management Equipment rooms Wiring closets Gigabit Ethernet LAN aggregation

L-com now provides Power over Ethernet Plus Structured Cabling Solutions with our Cat5e 802.3at PoE+ Compatible Patch Panel which can save you time and money as there is no need for additional electrical modular panel products as this patch panel is already PoE+ compliant & supports up to 30 Watts of power per port. This UTP Patch Panel is fully interoperable with Cat5e products giving you great flexibility and full 802.3at PoE+ compatibility. The 50 micro-inch gold plated contact pins within the modular jack ensure high-quality power and data transmission.

Features

  • High Performance Category 5e RJ45 Ports with50 uin Gold Plated Contact Pins for high-quality power and data transmission
  • Industry Standard IDC 110 terminal blocks for fast and simple cable terminations
  • EIA568A/B color codes for compatibility with your chosen cable plan
  • Includes Cable Management bracket for organizing your cable runs
  • Numbered ports for easy identification

Application

  • Data center management
  • Equipment rooms
  • Wiring closets
  • Gigabit Ethernet
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number DCP110POE+C5E-24
Product Name Category 5e PoE+ Patch Panel with Cable Management
Cable Specifications Category 5/5E
Unlock Full Specs
to access all available technical data

Similar Products