L-com, Inc. Cat6a Patch Panel, 24-Port Shielded EIA568A/B DCP110C6A-24S

Description
Protect your network lines from EMI/RFI interference with L-com's exclusive shielded Category 6a patch panel. Fully shielded jacks and enclosed IDC terminals give maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simplify cable organization and tracking. Each port is designed according to ANSI/TIA-568-C.2 requirements and are C6a Channel Compliant Features Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Integral cable management and strain relief tray allow you to organize bigger O.D. CAT 6a bulk cables Leading 10G Series of Shielded Cat6a RJ45 Ports for maximum protection against EMI/RFI interference 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space Accommodates 22-24AWG Solid, Shielded Cat6a cabling Application Data center management Equipment rooms 10 Gigabit Ethernet / 10GE / 10GbE / 10 GigE LAN aggregation Wiring closets
Description
Protect your network lines from EMI/RFI interference with L-com's exclusive shielded Category 6a patch panel. Fully shielded jacks and enclosed IDC terminals give maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simplify cable organization and tracking. Each port is designed according to ANSI/TIA-568-C.2 requirements and are C6a Channel Compliant Features Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Integral cable management and strain relief tray allow you to organize bigger O.D. CAT 6a bulk cables Leading 10G Series of Shielded Cat6a RJ45 Ports for maximum protection against EMI/RFI interference 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space Accommodates 22-24AWG Solid, Shielded Cat6a cabling Application Data center management Equipment rooms 10 Gigabit Ethernet / 10GE / 10GbE / 10 GigE LAN aggregation Wiring closets

Suppliers

Company
Product
Description
Supplier Links
Cat6a Patch Panel, 24-Port Shielded EIA568A/B - DCP110C6A-24S - L-com, Inc.
North Andover, MA, United States
Cat6a Patch Panel, 24-Port Shielded EIA568A/B
DCP110C6A-24S
Cat6a Patch Panel, 24-Port Shielded EIA568A/B DCP110C6A-24S
Protect your network lines from EMI/RFI interference with L-com's exclusive shielded Category 6a patch panel. Fully shielded jacks and enclosed IDC terminals give maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simplify cable organization and tracking. Each port is designed according to ANSI/TIA-568-C.2 requirements and are C6a Channel Compliant Features Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Integral cable management and strain relief tray allow you to organize bigger O.D. CAT 6a bulk cables Leading 10G Series of Shielded Cat6a RJ45 Ports for maximum protection against EMI/RFI interference 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space Accommodates 22-24AWG Solid, Shielded Cat6a cabling Application Data center management Equipment rooms 10 Gigabit Ethernet / 10GE / 10GbE / 10 GigE LAN aggregation Wiring closets

Protect your network lines from EMI/RFI interference with L-com's exclusive shielded Category 6a patch panel. Fully shielded jacks and enclosed IDC terminals give maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simplify cable organization and tracking. Each port is designed according to ANSI/TIA-568-C.2 requirements and are C6a Channel Compliant

Features

  • Industry Standard IDC 110 terminal blocks for fast and simple cable terminations
  • Integral cable management and strain relief tray allow you to organize bigger O.D. CAT 6a bulk cables
  • Leading 10G Series of Shielded Cat6a RJ45 Ports for maximum protection against EMI/RFI interference
  • 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space
  • Accommodates 22-24AWG Solid, Shielded Cat6a cabling

Application

  • Data center management
  • Equipment rooms
  • 10 Gigabit Ethernet / 10GE / 10GbE / 10 GigE
  • LAN aggregation
  • Wiring closets
Supplier's Site
Patch Panel, Rj45, 1U, 24 Port, Cat6A; Connector Type L-Com - 51T9267 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 1U, 24 Port, Cat6A; Connector Type L-Com
51T9267
Patch Panel, Rj45, 1U, 24 Port, Cat6A; Connector Type L-Com 51T9267
PATCH PANEL, RJ45, 1U, 24 PORT, CAT6A; Connector Type:RJ45 Patch Panel; No. of Ports:24Ports; LAN Category:Cat6a; Rack U Height:1U; Product Range:

PATCH PANEL, RJ45, 1U, 24 PORT, CAT6A; Connector Type:RJ45 Patch Panel; No. of Ports:24Ports; LAN Category:Cat6a; Rack U Height:1U; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number DCP110C6A-24S 51T9267
Product Name Cat6a Patch Panel, 24-Port Shielded EIA568A/B Patch Panel, Rj45, 1U, 24 Port, Cat6A; Connector Type L-Com
Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739452 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 1849-130921-E-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details
2 suppliers