L-com, Inc. Category 5E STP Patch Panel, 48-Port Shielded EIA568A/B DCP110C5E-48S

Description
Protect your network lines from EMI/RFI interference with L-com's shielded Category 5E patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-48S allows you to have 48 ports in a 1U (1.75") Rack Space Features 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space EIA568A/B color codes for compatibility with your chosen cable plan Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Accommodates 22-24AWG Solid, Shielded CAT 5E cabling Shielded Category 5E RJ45 Ports for protection against EMI/RFI interference Application 802.3/802.3u Data center management Equipment rooms LAN aggregation Wiring closets
Description
Protect your network lines from EMI/RFI interference with L-com's shielded Category 5E patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-48S allows you to have 48 ports in a 1U (1.75") Rack Space Features 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space EIA568A/B color codes for compatibility with your chosen cable plan Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Accommodates 22-24AWG Solid, Shielded CAT 5E cabling Shielded Category 5E RJ45 Ports for protection against EMI/RFI interference Application 802.3/802.3u Data center management Equipment rooms LAN aggregation Wiring closets

Suppliers

Company
Product
Description
Supplier Links
Category 5E STP Patch Panel, 48-Port Shielded EIA568A/B - DCP110C5E-48S - L-com, Inc.
North Andover, MA, United States
Category 5E STP Patch Panel, 48-Port Shielded EIA568A/B
DCP110C5E-48S
Category 5E STP Patch Panel, 48-Port Shielded EIA568A/B DCP110C5E-48S
Protect your network lines from EMI/RFI interference with L-com's shielded Category 5E patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-48S allows you to have 48 ports in a 1U (1.75") Rack Space Features 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space EIA568A/B color codes for compatibility with your chosen cable plan Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Accommodates 22-24AWG Solid, Shielded CAT 5E cabling Shielded Category 5E RJ45 Ports for protection against EMI/RFI interference Application 802.3/802.3u Data center management Equipment rooms LAN aggregation Wiring closets

Protect your network lines from EMI/RFI interference with L-com's shielded Category 5E patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-48S allows you to have 48 ports in a 1U (1.75") Rack Space

Features

  • 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space
  • EIA568A/B color codes for compatibility with your chosen cable plan
  • Industry Standard IDC 110 terminal blocks for fast and simple cable terminations
  • Accommodates 22-24AWG Solid, Shielded CAT 5E cabling
  • Shielded Category 5E RJ45 Ports for protection against EMI/RFI interference

Application

  • 802.3/802.3u
  • Data center management
  • Equipment rooms
  • LAN aggregation
  • Wiring closets
Supplier's Site
Patch Panel, Rj45, 1U, 48 Port, Cat5E; Connector Type L-Com - 85T8945 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 1U, 48 Port, Cat5E; Connector Type L-Com
85T8945
Patch Panel, Rj45, 1U, 48 Port, Cat5E; Connector Type L-Com 85T8945
PATCH PANEL, RJ45, 1U, 48 PORT, CAT5E; Connector Type:RJ45 Patch Panel; No. of Ports:48Ports; LAN Category:Cat5e; Rack U Height:1U; Product Range:

PATCH PANEL, RJ45, 1U, 48 PORT, CAT5E; Connector Type:RJ45 Patch Panel; No. of Ports:48Ports; LAN Category:Cat5e; Rack U Height:1U; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number DCP110C5E-48S 85T8945
Product Name Category 5E STP Patch Panel, 48-Port Shielded EIA568A/B Patch Panel, Rj45, 1U, 48 Port, Cat5E; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products