L-com, Inc. Category 5E UTP Patch Panel, 48-Port EIA568A/B DCP110C5E-48

Description
High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 5E Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-48 allows you to have 48 ports in a 1U (1.75")Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan Low Profile 48 Port 1U (1.75" x 19") rack mount panel design allows for increased port density, while taking up less rack space Numbered ports for easy identification Category 5E RJ45 Ports for Ethernet Connectivity Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Data center management 802.3/802.3u Equipment rooms LAN aggregation Wiring closets
Description
High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 5E Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-48 allows you to have 48 ports in a 1U (1.75")Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan Low Profile 48 Port 1U (1.75" x 19") rack mount panel design allows for increased port density, while taking up less rack space Numbered ports for easy identification Category 5E RJ45 Ports for Ethernet Connectivity Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Data center management 802.3/802.3u Equipment rooms LAN aggregation Wiring closets

Suppliers

Company
Product
Description
Supplier Links
Category 5E UTP Patch Panel, 48-Port EIA568A/B - DCP110C5E-48 - L-com, Inc.
North Andover, MA, United States
Category 5E UTP Patch Panel, 48-Port EIA568A/B
DCP110C5E-48
Category 5E UTP Patch Panel, 48-Port EIA568A/B DCP110C5E-48
High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 5E Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-48 allows you to have 48 ports in a 1U (1.75")Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan Low Profile 48 Port 1U (1.75" x 19") rack mount panel design allows for increased port density, while taking up less rack space Numbered ports for easy identification Category 5E RJ45 Ports for Ethernet Connectivity Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Data center management 802.3/802.3u Equipment rooms LAN aggregation Wiring closets

High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 5E Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-48 allows you to have 48 ports in a 1U (1.75")Rack Space

Features

  • EIA568A/B color codes for compatibility with your chosen cable plan
  • Low Profile 48 Port 1U (1.75" x 19") </font> rack mount panel design allows for increased port density, while taking up less rack space
  • Numbered ports for easy identification
  • Category 5E RJ45 Ports for Ethernet Connectivity
  • Industry Standard IDC 110 terminal blocks for fast and simple cable terminations

Application

  • Data center management
  • 802.3/802.3u
  • Equipment rooms
  • LAN aggregation
  • Wiring closets
Supplier's Site
Patch Panel, Rj45, 1U, 48 Port, Cat5E; Connector Type L-Com - 51T9263 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 1U, 48 Port, Cat5E; Connector Type L-Com
51T9263
Patch Panel, Rj45, 1U, 48 Port, Cat5E; Connector Type L-Com 51T9263
PATCH PANEL, RJ45, 1U, 48 PORT, CAT5E; Connector Type:RJ45 Patch Panel; No. of Ports:48Ports; LAN Category:Cat5e; Rack U Height:1U; Product Range:

PATCH PANEL, RJ45, 1U, 48 PORT, CAT5E; Connector Type:RJ45 Patch Panel; No. of Ports:48Ports; LAN Category:Cat5e; Rack U Height:1U; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number DCP110C5E-48 51T9263
Product Name Category 5E UTP Patch Panel, 48-Port EIA568A/B Patch Panel, Rj45, 1U, 48 Port, Cat5E; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
2RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details
Fiber Patch Panel - PFPP-24SC-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; UPC
Ports 24
Height in U 2
View Details