L-com, Inc. Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 25.0 ft CTLF3VGAMF-25

Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Fully molded backshell construction is highly durable Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage Digital Signage KVM applications PC monitor applications Projector applications
Description
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Fully molded backshell construction is highly durable Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage Digital Signage KVM applications PC monitor applications Projector applications

Suppliers

Company
Product
Description
Supplier Links
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 25.0 ft - CTLF3VGAMF-25 - L-com, Inc.
North Andover, MA, United States
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 25.0 ft
CTLF3VGAMF-25
Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 25.0 ft CTLF3VGAMF-25
This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available. Features Fully molded backshell construction is highly durable Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Available in standard lengths ranging from 1 to 200 ft Three 75 Ohm coaxial cables assure high quality video signal Application Video Signage Digital Signage KVM applications PC monitor applications Projector applications

This series of high quality VGA cable assemblies features three 75 Ohm coaxial cables to transmit the video signal for maximum signal integrity. In addition, two molded-in ferrite cores protect against EMI/RFI. The fully molded HD15 backshell design along with the all-steel box construction produces a well-shielded, durable assembly. Custom length variations are available.

Features

  • Fully molded backshell construction is highly durable
  • Two molded in ferrite cores and all steel box construction of the HD15 connector protect against EMI/RFI
  • Analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Available in standard lengths ranging from 1 to 200 ft
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • Video Signage
  • Digital Signage
  • KVM applications
  • PC monitor applications
  • Projector applications
Supplier's Site
Ca Svga Hd15M/f W/ferr 25 Blk L-Com - 87R1537 - Newark, An Avnet Company
Chicago, IL, United States
Ca Svga Hd15M/f W/ferr 25 Blk L-Com
87R1537
Ca Svga Hd15M/f W/ferr 25 Blk L-Com 87R1537
CA SVGA HD15M/F W/FERR 25 BLK

CA SVGA HD15M/F W/FERR 25 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLF3VGAMF-25 87R1537
Product Name Premium SVGA Cable, HD15 Male / Female with Ferrites, Black 25.0 ft Ca Svga Hd15M/f W/ferr 25 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/101-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - RG142 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details