L-com, Inc. SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 3.0 ft CTL5CAT-3B

Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Available in standard lengths of 3, 6 and 12 feet Five 75 Ohm coaxial cables assure high quality video signal True 75 Ohm BNC male connectors eliminate impedance mismatch Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly Application KVM applications PC monitor applications Projector applications Video Signage
Description
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Available in standard lengths of 3, 6 and 12 feet Five 75 Ohm coaxial cables assure high quality video signal True 75 Ohm BNC male connectors eliminate impedance mismatch Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 3.0 ft - CTL5CAT-3B - L-com, Inc.
North Andover, MA, United States
SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 3.0 ft
CTL5CAT-3B
SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 3.0 ft CTL5CAT-3B
This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup. Features Allows connection of a signal generating device (CPU) and a display device (Monitor) Available in standard lengths of 3, 6 and 12 feet Five 75 Ohm coaxial cables assure high quality video signal True 75 Ohm BNC male connectors eliminate impedance mismatch Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly Application KVM applications PC monitor applications Projector applications Video Signage

This series of SVGA video breakout cables utilizes five 75 Ohm coaxial cables with true 75 Ohm BNC connectors for distortion free video signal transmission. The fully molded HD15 male backshell and BNC strain relief produces a durable assembly. Individual cables are color coded Red, Green, Blue, Black and Gray to assure correct hookup.

Features

  • Allows connection of a signal generating device (CPU) and a display device (Monitor)
  • Available in standard lengths of 3, 6 and 12 feet
  • Five 75 Ohm coaxial cables assure high quality video signal
  • True 75 Ohm BNC male connectors eliminate impedance mismatch
  • Fully molded BNC strain relief and HD15 backshell construction results in a highly durable assembly

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Ca Vga Hd15 M/5 Bnc M 3 Blk L-Com - 89M8968 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vga Hd15 M/5 Bnc M 3 Blk L-Com
89M8968
Ca Vga Hd15 M/5 Bnc M 3 Blk L-Com 89M8968
CA VGA HD15 M/5 BNC M 3 BLK

CA VGA HD15 M/5 BNC M 3 BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL5CAT-3B 89M8968
Product Name SVGA Breakout Cable, Black HD15 Male/5 BNC Male, 3.0 ft Ca Vga Hd15 M/5 Bnc M 3 Blk L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/105-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
1/4″ Phone Plug to Miniature Alligator Clip Test Cable - 3029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details