L-com, Inc. Coiled 3.5mm Stereo Audio Cable, Male / Male, 2.0 ft (Relaxed Length) CTL35MMC-2

Description
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Cable shielding reduces EMI/RFI Coil cable design allows for variable length applications Gold plated conductors minimize signal loss and ensure reliability Jacket construction: Black Polyurethane Used to transmit stereo audio signals Application Mobile A/V applications Professional A/V Variable length applications
Description
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Cable shielding reduces EMI/RFI Coil cable design allows for variable length applications Gold plated conductors minimize signal loss and ensure reliability Jacket construction: Black Polyurethane Used to transmit stereo audio signals Application Mobile A/V applications Professional A/V Variable length applications

Suppliers

Company
Product
Description
Supplier Links
Coiled 3.5mm Stereo Audio Cable, Male / Male, 2.0 ft (Relaxed Length) - CTL35MMC-2 - L-com, Inc.
North Andover, MA, United States
Coiled 3.5mm Stereo Audio Cable, Male / Male, 2.0 ft (Relaxed Length)
CTL35MMC-2
Coiled 3.5mm Stereo Audio Cable, Male / Male, 2.0 ft (Relaxed Length) CTL35MMC-2
L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today! Features Cable shielding reduces EMI/RFI Coil cable design allows for variable length applications Gold plated conductors minimize signal loss and ensure reliability Jacket construction: Black Polyurethane Used to transmit stereo audio signals Application Mobile A/V applications Professional A/V Variable length applications

L-com's line of coiled 3.5mm cables are perfect for variable reach application where access to a 3.5mm jacks can fluctuate. These rugged coiled 3.5mm cables feature black polyurethane jackets which stand up to UV and chemical exposure. The CTL35MMC-XX series cables from L-com can be used in myriad applications where length variation and mobility are required such as medical, industrial, and manufacturing scenarios. Order online today!

Features

  • Cable shielding reduces EMI/RFI
  • Coil cable design allows for variable length applications
  • Gold plated conductors minimize signal loss and ensure reliability
  • Jacket construction: Black Polyurethane
  • Used to transmit stereo audio signals

Application

  • Mobile A/V applications
  • Professional A/V
  • Variable length applications
Supplier's Site
Cbl 3.5Mm Coil M-M 2 L-Com - 56T0547 - Newark, An Avnet Company
Chicago, IL, United States
Cbl 3.5Mm Coil M-M 2 L-Com
56T0547
Cbl 3.5Mm Coil M-M 2 L-Com 56T0547
CBL 3.5MM COIL M-M 2

CBL 3.5MM COIL M-M 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTL35MMC-2 56T0547
Product Name Coiled 3.5mm Stereo Audio Cable, Male / Male, 2.0 ft (Relaxed Length) Cbl 3.5Mm Coil M-M 2 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details