L-com, Inc. 15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil CSLSZH15-100

Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Application Confined space Aerospace Military Shipboard
Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Application Confined space Aerospace Military Shipboard

Suppliers

Company
Product
Description
Supplier Links
15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil - CSLSZH15-100 - L-com, Inc.
North Andover, MA, United States
15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil
CSLSZH15-100
15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil CSLSZH15-100
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI Ratings: 300 volt, 60 degrees Celsius Also available in 500 & 1,000 ft spools; jacket color is black For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Application Confined space Aerospace Military Shipboard

Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • Ratings: 300 volt, 60 degrees Celsius
  • Also available in 500 & 1,000 ft spools; jacket color is black
  • For use in poorly vented areas - drastically reduces toxic gases emitted during combustion

Application

  • Confined space
  • Aerospace
  • Military
  • Shipboard
Supplier's Site
Lszh Cbl15Cond #24 Shld 100 L-Com - 23T5391 - Newark, An Avnet Company
Chicago, IL, United States
Lszh Cbl15Cond #24 Shld 100 L-Com
23T5391
Lszh Cbl15Cond #24 Shld 100 L-Com 23T5391
LSZH CBL15COND #24 SHLD 100

LSZH CBL15COND #24 SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSLSZH15-100 23T5391
Product Name 15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil Lszh Cbl15Cond #24 Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details