L-com, Inc. 9 Conductor 24 AWG Bulk Cable, 100 ft Coil CS9-100

Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (9) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors 9 conductor data cable useful for many applications Foil shielded to protect against EMI/RFI Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (9) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors 9 conductor data cable useful for many applications Foil shielded to protect against EMI/RFI Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
9 Conductor 24 AWG Bulk Cable, 100 ft Coil - CS9-100 - L-com, Inc.
North Andover, MA, United States
9 Conductor 24 AWG Bulk Cable, 100 ft Coil
CS9-100
9 Conductor 24 AWG Bulk Cable, 100 ft Coil CS9-100
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (9) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors 9 conductor data cable useful for many applications Foil shielded to protect against EMI/RFI Application Data signal transmission EMI/RFI rich environments Industrial networks

Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (9) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock.

Features

  • Also available in 500 & 1,000 ft put-ups; color is gray
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • 24 AWG conductors compatible with many contacts & connectors
  • 9 conductor data cable useful for many applications
  • Foil shielded to protect against EMI/RFI

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk Cbl 09Con #24 Coil 100 L-Com - 24T3046 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 09Con #24 Coil 100 L-Com
24T3046
Bulk Cbl 09Con #24 Coil 100 L-Com 24T3046
BULK CBL 09CON #24 COIL 100

BULK CBL 09CON #24 COIL 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CS9-100 24T3046
Product Name 9 Conductor 24 AWG Bulk Cable, 100 ft Coil Bulk Cbl 09Con #24 Coil 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q964-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type KSC 8305
View Details
2 suppliers