L-com, Inc. Aten Desktop 4 port PS/2-USB KVM Switch CS84U

Description
The CS84U PS/2-USB KVM Switch is a desktop control unit that allows users to access four computers from a single KVM console (PS/2 or USB keyboard and mouse, and VGA monitor). In addition, CS84U comes with ATEN’s new Video DynaSync™ technology, which eliminates boot-up display problems and optimizes resolution. Setup is fast and easy; simply plug cables into their appropriate ports. There is no software to configure, no installation routines, and no incompatibility problems. Since the CS84U intercepts keyboard input directly, it will work on multiple computing platforms. Features Multiplatform support – Windows, Linux, Mac, and Sun Non-powered PS/2-USB VGA console controls two VGA interface computers. Dual Interface – supports computers with PS/2 or USB keyboards and mice 2x Custom KVM Cable (VGA, USB, PS/2; 1.2m/4ft) & 2x Custom KVM Cable (VGA, USB, PS/2; 1.8m/6ft) included Port Powered, No external power supply required Superior video quality – 2048 x 1536; DDC2B Application Data center management Security monitoring Small Business, Home Office Air traffic control Financial systems management
Description
The CS84U PS/2-USB KVM Switch is a desktop control unit that allows users to access four computers from a single KVM console (PS/2 or USB keyboard and mouse, and VGA monitor). In addition, CS84U comes with ATEN’s new Video DynaSync™ technology, which eliminates boot-up display problems and optimizes resolution. Setup is fast and easy; simply plug cables into their appropriate ports. There is no software to configure, no installation routines, and no incompatibility problems. Since the CS84U intercepts keyboard input directly, it will work on multiple computing platforms. Features Multiplatform support – Windows, Linux, Mac, and Sun Non-powered PS/2-USB VGA console controls two VGA interface computers. Dual Interface – supports computers with PS/2 or USB keyboards and mice 2x Custom KVM Cable (VGA, USB, PS/2; 1.2m/4ft) & 2x Custom KVM Cable (VGA, USB, PS/2; 1.8m/6ft) included Port Powered, No external power supply required Superior video quality – 2048 x 1536; DDC2B Application Data center management Security monitoring Small Business, Home Office Air traffic control Financial systems management

Suppliers

Company
Product
Description
Supplier Links
Aten Desktop 4 port PS/2-USB KVM Switch - CS84U - L-com, Inc.
North Andover, MA, United States
Aten Desktop 4 port PS/2-USB KVM Switch
CS84U
Aten Desktop 4 port PS/2-USB KVM Switch CS84U
The CS84U PS/2-USB KVM Switch is a desktop control unit that allows users to access four computers from a single KVM console (PS/2 or USB keyboard and mouse, and VGA monitor). In addition, CS84U comes with ATEN’s new Video DynaSync™ technology, which eliminates boot-up display problems and optimizes resolution. Setup is fast and easy; simply plug cables into their appropriate ports. There is no software to configure, no installation routines, and no incompatibility problems. Since the CS84U intercepts keyboard input directly, it will work on multiple computing platforms. Features Multiplatform support – Windows, Linux, Mac, and Sun Non-powered PS/2-USB VGA console controls two VGA interface computers. Dual Interface – supports computers with PS/2 or USB keyboards and mice 2x Custom KVM Cable (VGA, USB, PS/2; 1.2m/4ft) & 2x Custom KVM Cable (VGA, USB, PS/2; 1.8m/6ft) included Port Powered, No external power supply required Superior video quality – 2048 x 1536; DDC2B Application Data center management Security monitoring Small Business, Home Office Air traffic control Financial systems management

The CS84U PS/2-USB KVM Switch is a desktop control unit that allows users to access four computers from a single KVM console (PS/2 or USB keyboard and mouse, and VGA monitor). In addition, CS84U comes with ATEN’s new Video DynaSync™ technology, which eliminates boot-up display problems and optimizes resolution. Setup is fast and easy; simply plug cables into their appropriate ports. There is no software to configure, no installation routines, and no incompatibility problems. Since the CS84U intercepts keyboard input directly, it will work on multiple computing platforms.

Features

  • Multiplatform support – Windows, Linux, Mac, and Sun
  • Non-powered PS/2-USB VGA console controls two VGA interface computers.
  • Dual Interface – supports computers with PS/2 or USB keyboards and mice 2x Custom KVM Cable (VGA, USB, PS/2; 1.2m/4ft) & 2x Custom KVM Cable (VGA, USB, PS/2; 1.8m/6ft) included
  • Port Powered, No external power supply required
  • Superior video quality – 2048 x 1536; DDC2B

Application

  • Data center management
  • Security monitoring
  • Small Business, Home Office
  • Air traffic control
  • Financial systems management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category KVM Switches
Product Number CS84U
Product Name Aten Desktop 4 port PS/2-USB KVM Switch
Features USB Port
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 8988374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 2
Features USB Port
Monitor Resolution 2560 x 1600
View Details