L-com, Inc. Aten Integrated Cable 2 port KVM Switch USB w/audio CS62U

Description
Aten's CS62U 2-Port KVM Switch is a complete USB solution. Link two USB computers to one USB console (keyboard, monitor, mouse & speaker). Attached custom KVM cables for hassle-free installation and a neat and tidy workspace. Setup is fast and easy; plugging cables into their appropriate ports is all that is entailed. There is no software to configure, no installation routines, and no compatibility problems. Features One USB console controls two USB computers, simple Hotkey switch command [Scroll Lock] + [Scroll Lock] Superior video quality - up to 2048 x 1536; DDC2B All-in-one design with Audio Support Compact Design, built in 1.8m (6ft) cable Port Powered, Auto Scan function to monitor computer operation Multiplatform support - Windows, Linux, Mac and Sun Application Financial systems management Small Business, Home Office Air traffic control Data center management Security monitoring
Description
Aten's CS62U 2-Port KVM Switch is a complete USB solution. Link two USB computers to one USB console (keyboard, monitor, mouse & speaker). Attached custom KVM cables for hassle-free installation and a neat and tidy workspace. Setup is fast and easy; plugging cables into their appropriate ports is all that is entailed. There is no software to configure, no installation routines, and no compatibility problems. Features One USB console controls two USB computers, simple Hotkey switch command [Scroll Lock] + [Scroll Lock] Superior video quality - up to 2048 x 1536; DDC2B All-in-one design with Audio Support Compact Design, built in 1.8m (6ft) cable Port Powered, Auto Scan function to monitor computer operation Multiplatform support - Windows, Linux, Mac and Sun Application Financial systems management Small Business, Home Office Air traffic control Data center management Security monitoring

Suppliers

Company
Product
Description
Supplier Links
Aten Integrated Cable 2 port KVM Switch USB w/audio - CS62U - L-com, Inc.
North Andover, MA, United States
Aten Integrated Cable 2 port KVM Switch USB w/audio
CS62U
Aten Integrated Cable 2 port KVM Switch USB w/audio CS62U
Aten's CS62U 2-Port KVM Switch is a complete USB solution. Link two USB computers to one USB console (keyboard, monitor, mouse & speaker). Attached custom KVM cables for hassle-free installation and a neat and tidy workspace. Setup is fast and easy; plugging cables into their appropriate ports is all that is entailed. There is no software to configure, no installation routines, and no compatibility problems. Features One USB console controls two USB computers, simple Hotkey switch command [Scroll Lock] + [Scroll Lock] Superior video quality - up to 2048 x 1536; DDC2B All-in-one design with Audio Support Compact Design, built in 1.8m (6ft) cable Port Powered, Auto Scan function to monitor computer operation Multiplatform support - Windows, Linux, Mac and Sun Application Financial systems management Small Business, Home Office Air traffic control Data center management Security monitoring

Aten's CS62U 2-Port KVM Switch is a complete USB solution. Link two USB computers to one USB console (keyboard, monitor, mouse & speaker). Attached custom KVM cables for hassle-free installation and a neat and tidy workspace.
Setup is fast and easy; plugging cables into their appropriate ports is all that is entailed. There is no software to configure, no installation routines, and no compatibility problems.

Features

  • One USB console controls two USB computers, simple Hotkey switch command [Scroll Lock] + [Scroll Lock]
  • Superior video quality - up to 2048 x 1536; DDC2B
  • All-in-one design with Audio Support
  • Compact Design, built in 1.8m (6ft) cable
  • Port Powered, Auto Scan function to monitor computer operation Multiplatform support - Windows, Linux, Mac and Sun

Application

  • Financial systems management
  • Small Business, Home Office
  • Air traffic control
  • Data center management
  • Security monitoring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category KVM Switches
Product Number CS62U
Product Name Aten Integrated Cable 2 port KVM Switch USB w/audio
Features USB Port
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches (Keyboard Video Mouse) - 5073-ICR-EL5363-ND - DigiKey
Specs
Features Integrated Keyboard; USB Port
View Details
8-Port Rack Mount KVM Switch - TK-803R  (Version v1.2R) - TRENDnet Inc.
Specs
Number of Computers 8
Platform PC; Mac; Unix/Linux
Features AutoScan; Hot Key Switching
View Details