L-com, Inc. LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 3.0m CAUZ900MM-3M

Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Airborne Disk Drive Shipboard Confined space Data transfer
Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Airborne Disk Drive Shipboard Confined space Data transfer

Suppliers

Company
Product
Description
Supplier Links
LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 3.0m - CAUZ900MM-3M - L-com, Inc.
North Andover, MA, United States
LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 3.0m
CAUZ900MM-3M
LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 3.0m CAUZ900MM-3M
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Airborne Disk Drive Shipboard Confined space Data transfer

SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications

Application

  • Airborne
  • Disk Drive
  • Shipboard
  • Confined space
  • Data transfer
Supplier's Site
Cblscsi-3 Hpdb68M/m Lszh 3M L-Com - 89M7571 - Newark, An Avnet Company
Chicago, IL, United States
Cblscsi-3 Hpdb68M/m Lszh 3M L-Com
89M7571
Cblscsi-3 Hpdb68M/m Lszh 3M L-Com 89M7571
CBLSCSI-3 HPDB68M/M LSZH 3M

CBLSCSI-3 HPDB68M/M LSZH 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUZ900MM-3M 89M7571
Product Name LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 3.0m Cblscsi-3 Hpdb68M/m Lszh 3M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6003A09 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Application Instrumentation and Control
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details