L-com, Inc. LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 1.0m CAUZ900MM-1M

Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black Meets or exceeds SCSI specifications Application Airborne Data transfer Disk Drive Shipboard Confined space
Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black Meets or exceeds SCSI specifications Application Airborne Data transfer Disk Drive Shipboard Confined space

Suppliers

Company
Product
Description
Supplier Links
LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 1.0m - CAUZ900MM-1M - L-com, Inc.
North Andover, MA, United States
LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 1.0m
CAUZ900MM-1M
LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 1.0m CAUZ900MM-1M
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black Meets or exceeds SCSI specifications Application Airborne Data transfer Disk Drive Shipboard Confined space

SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Gold plated contacts insure repeated mating cycles
  • HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black
  • Meets or exceeds SCSI specifications

Application

  • Airborne
  • Data transfer
  • Disk Drive
  • Shipboard
  • Confined space
Supplier's Site
Cblscsi-3 Hpdb68M/m Lszh 1M L-Com - 89M7569 - Newark, An Avnet Company
Chicago, IL, United States
Cblscsi-3 Hpdb68M/m Lszh 1M L-Com
89M7569
Cblscsi-3 Hpdb68M/m Lszh 1M L-Com 89M7569
CBLSCSI-3 HPDB68M/M LSZH 1M

CBLSCSI-3 HPDB68M/M LSZH 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAUZ900MM-1M 89M7569
Product Name LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 1.0m Cblscsi-3 Hpdb68M/m Lszh 1M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 081942-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power, Line Cables and Extension Cords - 189-533004-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details