L-com, Inc. SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 3.0m CAF900MM-3M

Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Hard disk drives Storage applications Data transfer
Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Hard disk drives Storage applications Data transfer

Suppliers

Company
Product
Description
Supplier Links
SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 3.0m - CAF900MM-3M - L-com, Inc.
North Andover, MA, United States
SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 3.0m
CAF900MM-3M
SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 3.0m CAF900MM-3M
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Hard disk drives Storage applications Data transfer

SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Ferrite beads reduce radiated emissions and undesirable currents within the shield
  • HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications

Application

  • Hard disk drives
  • Storage applications
  • Data transfer
Supplier's Site
Cbl. Scsi3 Hpdb68M/m W/fer 3M L-Com - 89M7553 - Newark, An Avnet Company
Chicago, IL, United States
Cbl. Scsi3 Hpdb68M/m W/fer 3M L-Com
89M7553
Cbl. Scsi3 Hpdb68M/m W/fer 3M L-Com 89M7553
CBL. SCSI3 HPDB68M/M W/FER 3M

CBL. SCSI3 HPDB68M/M W/FER 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAF900MM-3M 89M7553
Product Name SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 3.0m Cbl. Scsi3 Hpdb68M/m W/fer 3M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-SMA-MM-12 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - KMP3-9P-08-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers