L-com, Inc. SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 2.0m CAF900MM-2M

Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Application Data transfer Hard disk drives Storage applications
Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 2.0m - CAF900MM-2M - L-com, Inc.
North Andover, MA, United States
SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 2.0m
CAF900MM-2M
SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 2.0m CAF900MM-2M
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Application Data transfer Hard disk drives Storage applications

SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Ferrite beads reduce radiated emissions and undesirable currents within the shield
  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications
  • Molded backshells provide durability and increased strength at cable entry point
  • HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site
Cbl. Scsi3 Hpdb68M/m W/fer 2M L-Com - 89M7552 - Newark, An Avnet Company
Chicago, IL, United States
Cbl. Scsi3 Hpdb68M/m W/fer 2M L-Com
89M7552
Cbl. Scsi3 Hpdb68M/m W/fer 2M L-Com 89M7552
CBL. SCSI3 HPDB68M/M W/FER 2M

CBL. SCSI3 HPDB68M/M W/FER 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAF900MM-2M 89M7552
Product Name SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 2.0m Cbl. Scsi3 Hpdb68M/m W/fer 2M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Low Outgassing Cable Assembly - 60030A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers