L-com, Inc. SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 1.0m CAF900MM-1M

Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield Gold plated contacts insure repeated mating cycles HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Meets or exceeds SCSI specifications Application Storage applications Data transfer Hard disk drives
Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield Gold plated contacts insure repeated mating cycles HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Meets or exceeds SCSI specifications Application Storage applications Data transfer Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 1.0m - CAF900MM-1M - L-com, Inc.
North Andover, MA, United States
SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 1.0m
CAF900MM-1M
SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 1.0m CAF900MM-1M
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield Gold plated contacts insure repeated mating cycles HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Meets or exceeds SCSI specifications Application Storage applications Data transfer Hard disk drives

SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Ferrite beads reduce radiated emissions and undesirable currents within the shield
  • Gold plated contacts insure repeated mating cycles
  • HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Meets or exceeds SCSI specifications

Application

  • Storage applications
  • Data transfer
  • Hard disk drives
Supplier's Site
Cbl. Scsi3 Hpdb68M/m W/fer 1M L-Com - 89M7551 - Newark, An Avnet Company
Chicago, IL, United States
Cbl. Scsi3 Hpdb68M/m W/fer 1M L-Com
89M7551
Cbl. Scsi3 Hpdb68M/m W/fer 1M L-Com 89M7551
CBL. SCSI3 HPDB68M/M W/FER 1M

CBL. SCSI3 HPDB68M/M W/FER 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAF900MM-1M 89M7551
Product Name SCSI-3 Cable, HPDB68 Male / Male w/Ferrites, 1.0m Cbl. Scsi3 Hpdb68M/m W/fer 1M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-292-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details