L-com, Inc. SCSI-3 Cable, HPDB68 M/M w/Ferrites, 0.5m CAF900MM-05M

Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield Gold plated contacts insure repeated mating cycles HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications
Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield Gold plated contacts insure repeated mating cycles HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
SCSI-3 Cable, HPDB68 M/M w/Ferrites, 0.5m - CAF900MM-05M - L-com, Inc.
North Andover, MA, United States
SCSI-3 Cable, HPDB68 M/M w/Ferrites, 0.5m
CAF900MM-05M
SCSI-3 Cable, HPDB68 M/M w/Ferrites, 0.5m CAF900MM-05M
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Ferrite beads reduce radiated emissions and undesirable currents within the shield Gold plated contacts insure repeated mating cycles HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells plus two ferrite cores. The ferrite cores help reduce radiated emissions and undesirable currents within the shield. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Ferrite beads reduce radiated emissions and undesirable currents within the shield
  • Gold plated contacts insure repeated mating cycles
  • HPDB68 position male connectors; length options are 0.5, 1, 2 & 3 meters; color is light gray
  • Meets or exceeds SCSI specifications
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site
Cbl. Scsi3 Hpdb68M/m W/fer .5M L-Com - 89M7550 - Newark, An Avnet Company
Chicago, IL, United States
Cbl. Scsi3 Hpdb68M/m W/fer .5M L-Com
89M7550
Cbl. Scsi3 Hpdb68M/m W/fer .5M L-Com 89M7550
CBL. SCSI3 HPDB68M/M W/FER .5M

CBL. SCSI3 HPDB68M/M W/FER .5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAF900MM-05M 89M7550
Product Name SCSI-3 Cable, HPDB68 M/M w/Ferrites, 0.5m Cbl. Scsi3 Hpdb68M/m W/fer .5M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details