L-com, Inc. SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 2.0m CA900MM-2M

Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray Application Storage applications Data transfer Hard disk drives
Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray Application Storage applications Data transfer Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 2.0m - CA900MM-2M - L-com, Inc.
North Andover, MA, United States
SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 2.0m
CA900MM-2M
SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 2.0m CA900MM-2M
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray Application Storage applications Data transfer Hard disk drives

SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications
  • Molded backshells provide durability and increased strength at cable entry point
  • HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray

Application

  • Storage applications
  • Data transfer
  • Hard disk drives
Supplier's Site
Cbl. Scsi-3 Hpdb68M/m 2Mtr L-Com - 89M7608 - Newark, An Avnet Company
Chicago, IL, United States
Cbl. Scsi-3 Hpdb68M/m 2Mtr L-Com
89M7608
Cbl. Scsi-3 Hpdb68M/m 2Mtr L-Com 89M7608
CBL. SCSI-3 HPDB68M/M 2MTR

CBL. SCSI-3 HPDB68M/M 2MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA900MM-2M 89M7608
Product Name SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 2.0m Cbl. Scsi-3 Hpdb68M/m 2Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

SCSI Cables - 4365216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type SCSI
Cable Length 6.56 ft (20 dm)
View Details