L-com, Inc. SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 1.0m CA900MM-1M

Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications
Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 1.0m - CA900MM-1M - L-com, Inc.
North Andover, MA, United States
SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 1.0m
CA900MM-1M
SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 1.0m CA900MM-1M
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site
Cbl. Scsi-3 Hpdb68M/m 1Mtr L-Com - 64K2015 - Newark, An Avnet Company
Chicago, IL, United States
Cbl. Scsi-3 Hpdb68M/m 1Mtr L-Com
64K2015
Cbl. Scsi-3 Hpdb68M/m 1Mtr L-Com 64K2015
CBL. SCSI-3 HPDB68M/M 1MTR

CBL. SCSI-3 HPDB68M/M 1MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA900MM-1M 64K2015
Product Name SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 1.0m Cbl. Scsi-3 Hpdb68M/m 1Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details