L-com, Inc. SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 0.5m CA900MM-05M

Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Hard disk drives Storage applications Data transfer
Description
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Hard disk drives Storage applications Data transfer

Suppliers

Company
Product
Description
Supplier Links
SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 0.5m - CA900MM-05M - L-com, Inc.
North Andover, MA, United States
SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 0.5m
CA900MM-05M
SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 0.5m CA900MM-05M
SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Hard disk drives Storage applications Data transfer

SCSI-3 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • HPDB68 position male connectors; length options are 0.5, 1 & 2 meters; color is light gray
  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Hard disk drives
  • Storage applications
  • Data transfer
Supplier's Site
Cbl. Scsi-3 Hpdb68M/m 0.5Mtr L-Com - 89M7607 - Newark, An Avnet Company
Chicago, IL, United States
Cbl. Scsi-3 Hpdb68M/m 0.5Mtr L-Com
89M7607
Cbl. Scsi-3 Hpdb68M/m 0.5Mtr L-Com 89M7607
CBL. SCSI-3 HPDB68M/M 0.5MTR

CBL. SCSI-3 HPDB68M/M 0.5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA900MM-05M 89M7607
Product Name SCSI-3 Cable, HPDB68 Male / HPDB68 Male, 0.5m Cbl. Scsi-3 Hpdb68M/m 0.5Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-35-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-S1W9-E-5-Q5-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details