L-com, Inc. SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 2.0m CA805-2M

Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Meets or exceeds SCSI specifications Application Storage applications Data transfer Hard disk drives
Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Meets or exceeds SCSI specifications Application Storage applications Data transfer Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 2.0m - CA805-2M - L-com, Inc.
North Andover, MA, United States
SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 2.0m
CA805-2M
SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 2.0m CA805-2M
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Meets or exceeds SCSI specifications Application Storage applications Data transfer Hard disk drives

SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Gold plated contacts insure repeated mating cycles
  • HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Meets or exceeds SCSI specifications

Application

  • Storage applications
  • Data transfer
  • Hard disk drives
Supplier's Site
Cbl Scsi-2 Hpdb50M/db50M 2Mtr L-Com - 89M7606 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Scsi-2 Hpdb50M/db50M 2Mtr L-Com
89M7606
Cbl Scsi-2 Hpdb50M/db50M 2Mtr L-Com 89M7606
CBL SCSI-2 HPDB50M/DB50M 2MTR

CBL SCSI-2 HPDB50M/DB50M 2MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA805-2M 89M7606
Product Name SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 2.0m Cbl Scsi-2 Hpdb50M/db50M 2Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Twisted Pair Cable - 062467-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SV-185-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBS-SM12G12-E-0.5-N-LE12 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers