L-com, Inc. SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 1.0m CA805-1M

Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications
Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 1.0m - CA805-1M - L-com, Inc.
North Andover, MA, United States
SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 1.0m
CA805-1M
SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 1.0m CA805-1M
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Gold plated contacts insure repeated mating cycles
  • HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray
  • Meets or exceeds SCSI specifications
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site
Cbl Scsi-2 Hpdb50M/db50M 1Mtr L-Com - 89M7605 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Scsi-2 Hpdb50M/db50M 1Mtr L-Com
89M7605
Cbl Scsi-2 Hpdb50M/db50M 1Mtr L-Com 89M7605
CBL SCSI-2 HPDB50M/DB50M 1MTR

CBL SCSI-2 HPDB50M/DB50M 1MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA805-1M 89M7605
Product Name SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 1.0m Cbl Scsi-2 Hpdb50M/db50M 1Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details