L-com, Inc. SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 0.5m CA805-05M

Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray Application Storage applications Data transfer Hard disk drives
Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray Application Storage applications Data transfer Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 0.5m - CA805-05M - L-com, Inc.
North Andover, MA, United States
SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 0.5m
CA805-05M
SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 0.5m CA805-05M
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray Application Storage applications Data transfer Hard disk drives

SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch DB50 position to standard DB50 position for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications
  • Molded backshells provide durability and increased strength at cable entry point
  • HPDB50 to DB50 male connectors; length options are 0.5, 1, and 2 meters; color is light gray

Application

  • Storage applications
  • Data transfer
  • Hard disk drives
Supplier's Site
Cbl Scsi-2 Hpdb50M/db50M 0.5M L-Com - 89M7604 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Scsi-2 Hpdb50M/db50M 0.5M L-Com
89M7604
Cbl Scsi-2 Hpdb50M/db50M 0.5M L-Com 89M7604
CBL SCSI-2 HPDB50M/DB50M 0.5M

CBL SCSI-2 HPDB50M/DB50M 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA805-05M 89M7604
Product Name SCSI-2 Molded Cable HPDB50 Male / DB50 Male, 0.5m Cbl Scsi-2 Hpdb50M/db50M 0.5M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Cable Assembly - 6049A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers