L-com, Inc. SCSI-2 Molded Cable HPDB50 Male / Male, 3.0m CA801-3M

Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications
Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
SCSI-2 Molded Cable HPDB50 Male / Male, 3.0m - CA801-3M - L-com, Inc.
North Andover, MA, United States
SCSI-2 Molded Cable HPDB50 Male / Male, 3.0m
CA801-3M
SCSI-2 Molded Cable HPDB50 Male / Male, 3.0m CA801-3M
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site
Cbl Scsi-2 Hpdb50M/m 3Mtr L-Com - 89M7603 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Scsi-2 Hpdb50M/m 3Mtr L-Com
89M7603
Cbl Scsi-2 Hpdb50M/m 3Mtr L-Com 89M7603
CBL SCSI-2 HPDB50M/M 3MTR

CBL SCSI-2 HPDB50M/M 3MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA801-3M 89M7603
Product Name SCSI-2 Molded Cable HPDB50 Male / Male, 3.0m Cbl Scsi-2 Hpdb50M/m 3Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hooks - 1020XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details