L-com, Inc. SCSI-2 Molded Cable HPDB50 Male / Male, 2.0m CA801-2M

Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Application Data transfer Hard disk drives Storage applications
Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
SCSI-2 Molded Cable HPDB50 Male / Male, 2.0m - CA801-2M - L-com, Inc.
North Andover, MA, United States
SCSI-2 Molded Cable HPDB50 Male / Male, 2.0m
CA801-2M
SCSI-2 Molded Cable HPDB50 Male / Male, 2.0m CA801-2M
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Application Data transfer Hard disk drives Storage applications

SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications
  • Molded backshells provide durability and increased strength at cable entry point
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site
Cbl Scsi-2 Hpdb50M/m 2Mtr L-Com - 89M7602 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Scsi-2 Hpdb50M/m 2Mtr L-Com
89M7602
Cbl Scsi-2 Hpdb50M/m 2Mtr L-Com 89M7602
CBL SCSI-2 HPDB50M/M 2MTR

CBL SCSI-2 HPDB50M/M 2MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA801-2M 89M7602
Product Name SCSI-2 Molded Cable HPDB50 Male / Male, 2.0m Cbl Scsi-2 Hpdb50M/m 2Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Low Outgassing Cable Assembly - 60163A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers