L-com, Inc. SCSI-2 Molded Cable HPDB50 Male / Male, 1.0m CA801-1M

Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Hard disk drives Storage applications Data transfer
Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Hard disk drives Storage applications Data transfer

Suppliers

Company
Product
Description
Supplier Links
SCSI-2 Molded Cable HPDB50 Male / Male, 1.0m - CA801-1M - L-com, Inc.
North Andover, MA, United States
SCSI-2 Molded Cable HPDB50 Male / Male, 1.0m
CA801-1M
SCSI-2 Molded Cable HPDB50 Male / Male, 1.0m CA801-1M
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Hard disk drives Storage applications Data transfer

SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications

Application

  • Hard disk drives
  • Storage applications
  • Data transfer
Supplier's Site
Cbl Scsi-2 Hpdb50M/m 1Mtr L-Com - 78M8108 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Scsi-2 Hpdb50M/m 1Mtr L-Com
78M8108
Cbl Scsi-2 Hpdb50M/m 1Mtr L-Com 78M8108
CBL SCSI-2 HPDB50M/M 1MTR

CBL SCSI-2 HPDB50M/M 1MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA801-1M 78M8108
Product Name SCSI-2 Molded Cable HPDB50 Male / Male, 1.0m Cbl Scsi-2 Hpdb50M/m 1Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1026-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details