L-com, Inc. SCSI-2 Molded Cable HPDB50 Male / Male, 0.5m CA801-05M

Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Meets or exceeds SCSI specifications Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications
Description
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Meets or exceeds SCSI specifications Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
SCSI-2 Molded Cable HPDB50 Male / Male, 0.5m - CA801-05M - L-com, Inc.
North Andover, MA, United States
SCSI-2 Molded Cable HPDB50 Male / Male, 0.5m
CA801-05M
SCSI-2 Molded Cable HPDB50 Male / Male, 0.5m CA801-05M
SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Meets or exceeds SCSI specifications Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

SCSI-2 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are half pitch 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Meets or exceeds SCSI specifications
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Gold plated contacts insure repeated mating cycles
  • HPDB50 position male connectors; Lengths range from 0.5 to 3 meters; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site
Cbl Scsi-2 Hpdb50M/m 0.5Mtr L-Com - 89M7601 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Scsi-2 Hpdb50M/m 0.5Mtr L-Com
89M7601
Cbl Scsi-2 Hpdb50M/m 0.5Mtr L-Com 89M7601
CBL SCSI-2 HPDB50M/M 0.5MTR

CBL SCSI-2 HPDB50M/M 0.5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA801-05M 89M7601
Product Name SCSI-2 Molded Cable HPDB50 Male / Male, 0.5m Cbl Scsi-2 Hpdb50M/m 0.5Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

SCSI Cables - 1864049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type SAS Cable; SCSI
Cable Length 3.28 ft (10 dm)
View Details