L-com, Inc. SCSI-1 Molded Cable, CN50 Male / Female, 3.0m CA752MF-3M

Description
SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Hard disk drives Storage applications Data transfer
Description
SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Hard disk drives Storage applications Data transfer

Suppliers

Company
Product
Description
Supplier Links
SCSI-1 Molded Cable, CN50 Male / Female, 3.0m - CA752MF-3M - L-com, Inc.
North Andover, MA, United States
SCSI-1 Molded Cable, CN50 Male / Female, 3.0m
CA752MF-3M
SCSI-1 Molded Cable, CN50 Male / Female, 3.0m CA752MF-3M
SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Molded backshells provide durability and increased strength at cable entry point Application Hard disk drives Storage applications Data transfer

SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Hard disk drives
  • Storage applications
  • Data transfer
Supplier's Site
Cable Scsi-1 Cn50M/f 3Mtr L-Com - 89M7595 - Newark, An Avnet Company
Chicago, IL, United States
Cable Scsi-1 Cn50M/f 3Mtr L-Com
89M7595
Cable Scsi-1 Cn50M/f 3Mtr L-Com 89M7595
CABLE SCSI-1 CN50M/F 3MTR

CABLE SCSI-1 CN50M/F 3MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA752MF-3M 89M7595
Product Name SCSI-1 Molded Cable, CN50 Male / Female, 3.0m Cable Scsi-1 Cn50M/f 3Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details