L-com, Inc. SCSI-1 Molded Cable, CN50 Male / Female, 1.0m CA752MF-1M

Description
SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Molded backshells provide durability and increased strength at cable entry point Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Hard disk drives Storage applications Data transfer
Description
SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Molded backshells provide durability and increased strength at cable entry point Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Hard disk drives Storage applications Data transfer

Suppliers

Company
Product
Description
Supplier Links
SCSI-1 Molded Cable, CN50 Male / Female, 1.0m - CA752MF-1M - L-com, Inc.
North Andover, MA, United States
SCSI-1 Molded Cable, CN50 Male / Female, 1.0m
CA752MF-1M
SCSI-1 Molded Cable, CN50 Male / Female, 1.0m CA752MF-1M
SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Molded backshells provide durability and increased strength at cable entry point Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications Application Hard disk drives Storage applications Data transfer

SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications

Application

  • Hard disk drives
  • Storage applications
  • Data transfer
Supplier's Site
Cable Scsi-1 Cn50M/f 1Mtr L-Com - 89M7592 - Newark, An Avnet Company
Chicago, IL, United States
Cable Scsi-1 Cn50M/f 1Mtr L-Com
89M7592
Cable Scsi-1 Cn50M/f 1Mtr L-Com 89M7592
CABLE SCSI-1 CN50M/F 1MTR

CABLE SCSI-1 CN50M/F 1MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA752MF-1M 89M7592
Product Name SCSI-1 Molded Cable, CN50 Male / Female, 1.0m Cable Scsi-1 Cn50M/f 1Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Cable Assembly - 6069A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 10.0 ft. (3m) - CBN-10FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers