L-com, Inc. SCSI-1 Molded Cable, CN50 Male / Female, 10.0m CA752MF-10M

Description
SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications
Description
SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
SCSI-1 Molded Cable, CN50 Male / Female, 10.0m - CA752MF-10M - L-com, Inc.
North Andover, MA, United States
SCSI-1 Molded Cable, CN50 Male / Female, 10.0m
CA752MF-10M
SCSI-1 Molded Cable, CN50 Male / Female, 10.0m CA752MF-10M
SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features Gold plated contacts insure repeated mating cycles Meets or exceeds SCSI specifications CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data transfer Hard disk drives Storage applications

SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male to female with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.

Features

  • Gold plated contacts insure repeated mating cycles
  • Meets or exceeds SCSI specifications
  • CN50 male connectors; Lengths range from 0.5 to 10 meters; color is light gray
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site
Cable Scsi-1 Cn50M/f 10Mtr L-Com - 89M7593 - Newark, An Avnet Company
Chicago, IL, United States
Cable Scsi-1 Cn50M/f 10Mtr L-Com
89M7593
Cable Scsi-1 Cn50M/f 10Mtr L-Com 89M7593
CABLE SCSI-1 CN50M/F 10MTR

CABLE SCSI-1 CN50M/F 10MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA752MF-10M 89M7593
Product Name SCSI-1 Molded Cable, CN50 Male / Female, 10.0m Cable Scsi-1 Cn50M/f 10Mtr L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - RG214S - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
Male BNC Breakout to XL1 and X100W Mini-Hooks - 1010XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details