SCSI-1 cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are Centronics 50 position male on both ends with rugged molded backshells. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 26 AWG conductors for the highest quality. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.
Features
Application
COMPUTER CABLE, SCSI, 1M, GREY; Connector Type A:Centronics 50 Position Plug; Connector Type B:Centronics 50 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | CA751MM-1M | 89M7587 |
| Product Name | SCSI-1 Molded Cable, CN50 Male / Male, 1.0m | Computer Cable, Scsi, 1M, Grey; Connector Type A L-Com |
| Product Type | SCSI | SCSI |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |
| Gender | Male-Male |