L-com, Inc. Ultra SCSI Cable, .8mm Male / HPDB68 Male, 2.0m CA2060MM-2M

Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is gray Application Storage applications Data transfer Hard disk drives
Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is gray Application Storage applications Data transfer Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 2.0m - CA2060MM-2M - L-com, Inc.
North Andover, MA, United States
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 2.0m
CA2060MM-2M
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 2.0m CA2060MM-2M
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is gray Application Storage applications Data transfer Hard disk drives

VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock.

Features

  • 0.8mm connector pitch saves valuable space
  • Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position)
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Offset backshells on the VHDCI end allow for applications requiring two side by side ports
  • Length options are 0.5, 1, 2 & 3 meters; color is gray

Application

  • Storage applications
  • Data transfer
  • Hard disk drives
Supplier's Site
Cascsi-5 .8Mmcn68M/hp68M 2M L-Com - 89M7582 - Newark, An Avnet Company
Chicago, IL, United States
Cascsi-5 .8Mmcn68M/hp68M 2M L-Com
89M7582
Cascsi-5 .8Mmcn68M/hp68M 2M L-Com 89M7582
CASCSI-5 .8MMCN68M/HP68M 2M

CASCSI-5 .8MMCN68M/HP68M 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2060MM-2M 89M7582
Product Name Ultra SCSI Cable, .8mm Male / HPDB68 Male, 2.0m Cascsi-5 .8Mmcn68M/hp68M 2M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

SCSI Cables - 2338830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type SCSI
Cable Shielding Foil; Mylar foil
Mylar foil
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details