L-com, Inc. Ultra SCSI Cable, .8mm Male / HPDB68 Male, 1.0m CA2060MM-1M

Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is gray Application Storage applications Data transfer Hard disk drives
Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is gray Application Storage applications Data transfer Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 1.0m - CA2060MM-1M - L-com, Inc.
North Andover, MA, United States
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 1.0m
CA2060MM-1M
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 1.0m CA2060MM-1M
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is gray Application Storage applications Data transfer Hard disk drives

VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock.

Features

  • 0.8mm connector pitch saves valuable space
  • Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position)
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Offset backshells on the VHDCI end allow for applications requiring two side by side ports
  • Length options are 0.5, 1, 2 & 3 meters; color is gray

Application

  • Storage applications
  • Data transfer
  • Hard disk drives
Supplier's Site
Cascsi-5 .8Mmcn68M/hp68M 1M L-Com - 89M7581 - Newark, An Avnet Company
Chicago, IL, United States
Cascsi-5 .8Mmcn68M/hp68M 1M L-Com
89M7581
Cascsi-5 .8Mmcn68M/hp68M 1M L-Com 89M7581
CASCSI-5 .8MMCN68M/HP68M 1M

CASCSI-5 .8MMCN68M/HP68M 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2060MM-1M 89M7581
Product Name Ultra SCSI Cable, .8mm Male / HPDB68 Male, 1.0m Cascsi-5 .8Mmcn68M/hp68M 1M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details