L-com, Inc. Ultra SCSI Cable, .8mm Male / HPDB50 Male, 3.0m CA2051MM-3M

Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Length options are 0.5, 1, 2 & 3 meters; color is light gray Offset backshells on the VHDCI end allow for applications requiring two side by side ports 0.8mm connector pitch saves valuable space Application Hard disk drives Storage applications Data transfer
Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Length options are 0.5, 1, 2 & 3 meters; color is light gray Offset backshells on the VHDCI end allow for applications requiring two side by side ports 0.8mm connector pitch saves valuable space Application Hard disk drives Storage applications Data transfer

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 3.0m - CA2051MM-3M - L-com, Inc.
North Andover, MA, United States
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 3.0m
CA2051MM-3M
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 3.0m CA2051MM-3M
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Length options are 0.5, 1, 2 & 3 meters; color is light gray Offset backshells on the VHDCI end allow for applications requiring two side by side ports 0.8mm connector pitch saves valuable space Application Hard disk drives Storage applications Data transfer

VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock.

Features

  • Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position)
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Length options are 0.5, 1, 2 & 3 meters; color is light gray
  • Offset backshells on the VHDCI end allow for applications requiring two side by side ports
  • 0.8mm connector pitch saves valuable space

Application

  • Hard disk drives
  • Storage applications
  • Data transfer
Supplier's Site
Cascsi-5 .8Mmcn68M/hp50M 3M L-Com - 89M7579 - Newark, An Avnet Company
Chicago, IL, United States
Cascsi-5 .8Mmcn68M/hp50M 3M L-Com
89M7579
Cascsi-5 .8Mmcn68M/hp50M 3M L-Com 89M7579
CASCSI-5 .8MMCN68M/HP50M 3M

CASCSI-5 .8MMCN68M/HP50M 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2051MM-3M 89M7579
Product Name Ultra SCSI Cable, .8mm Male / HPDB50 Male, 3.0m Cascsi-5 .8Mmcn68M/hp50M 3M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Cable Assembly - 6895A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-KMKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
3 suppliers