L-com, Inc. Ultra SCSI Cable, .8mm Male / Male, 1.0m CA2000MM-1M

Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Length options are 0.5, 1, 2 & 3 meters; color is gray 0.8mm connector pitch saves valuable space Meets or exceeds SCSI specifications Offset backshells allow for applications requiring two side by side ports Application Hard disk drives Storage applications Data transfer
Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Length options are 0.5, 1, 2 & 3 meters; color is gray 0.8mm connector pitch saves valuable space Meets or exceeds SCSI specifications Offset backshells allow for applications requiring two side by side ports Application Hard disk drives Storage applications Data transfer

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / Male, 1.0m - CA2000MM-1M - L-com, Inc.
North Andover, MA, United States
Ultra SCSI Cable, .8mm Male / Male, 1.0m
CA2000MM-1M
Ultra SCSI Cable, .8mm Male / Male, 1.0m CA2000MM-1M
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Double shielded cable provides maximum protection against data corrupting EMI/RFI Length options are 0.5, 1, 2 & 3 meters; color is gray 0.8mm connector pitch saves valuable space Meets or exceeds SCSI specifications Offset backshells allow for applications requiring two side by side ports Application Hard disk drives Storage applications Data transfer

VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock.

Features

  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Length options are 0.5, 1, 2 & 3 meters; color is gray
  • 0.8mm connector pitch saves valuable space
  • Meets or exceeds SCSI specifications
  • Offset backshells allow for applications requiring two side by side ports

Application

  • Hard disk drives
  • Storage applications
  • Data transfer
Supplier's Site
Cblscsi-5 .8Mm Cn68 M/m 1M Rohs Compliant L-Com - 89M7573 - Newark, An Avnet Company
Chicago, IL, United States
Cblscsi-5 .8Mm Cn68 M/m 1M Rohs Compliant L-Com
89M7573
Cblscsi-5 .8Mm Cn68 M/m 1M Rohs Compliant L-Com 89M7573
CBLSCSI-5 .8MM CN68 M/M 1M ROHS COMPLIANT: YES

CBLSCSI-5 .8MM CN68 M/M 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2000MM-1M 89M7573
Product Name Ultra SCSI Cable, .8mm Male / Male, 1.0m Cblscsi-5 .8Mm Cn68 M/m 1M Rohs Compliant L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-3140/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-292-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details