L-com, Inc. AdderView Prism 2 Port Reverse KVM Switch AVP2-KVM

Description
The AdderView Prism is a reverse KVM switch that enables up to four consoles to access a single computer or KVM switch. The Prism is ideal for video splitting, resource sharing and KVM matrix applications. The Prism is also ideal for connecting to the front end of KVM switches to increase the number of consoles that can share access to the switch. Both the 2 and 4 port models use standard connectors throughout so you can connect your equipment easily using common cabling. For maximum convenience, the Prism may be powered using the supplied power supply or, for many applications, may draw its power from the attached computer via the keyboard interface. High video resolutions up to 1600 x 1280 are supported and super high resolutions exceeding 1900 x 1440 may be achieved when short cables are used. A 19 inch rack mount bracket is available to mount sixteen 2 port or eight 4 port Prisms in 4 U of rack space. Order online today ! Features Optional rack mount kit will hold up to eight 4-port Prism units or up to sixteen 2-port Prism units in a 19" rack Used to connect multiple keyboards, monitors and mice to a single PC Video splitter function allows for a quick and easy way to distribute high quality video to multiple locations. Self powered for most applications requires no external power supply Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Air traffic control Data center management Security monitoring Financial systems management
Description
The AdderView Prism is a reverse KVM switch that enables up to four consoles to access a single computer or KVM switch. The Prism is ideal for video splitting, resource sharing and KVM matrix applications. The Prism is also ideal for connecting to the front end of KVM switches to increase the number of consoles that can share access to the switch. Both the 2 and 4 port models use standard connectors throughout so you can connect your equipment easily using common cabling. For maximum convenience, the Prism may be powered using the supplied power supply or, for many applications, may draw its power from the attached computer via the keyboard interface. High video resolutions up to 1600 x 1280 are supported and super high resolutions exceeding 1900 x 1440 may be achieved when short cables are used. A 19 inch rack mount bracket is available to mount sixteen 2 port or eight 4 port Prisms in 4 U of rack space. Order online today ! Features Optional rack mount kit will hold up to eight 4-port Prism units or up to sixteen 2-port Prism units in a 19" rack Used to connect multiple keyboards, monitors and mice to a single PC Video splitter function allows for a quick and easy way to distribute high quality video to multiple locations. Self powered for most applications requires no external power supply Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Air traffic control Data center management Security monitoring Financial systems management

Suppliers

Company
Product
Description
Supplier Links
AdderView Prism 2 Port Reverse KVM Switch - AVP2-KVM - L-com, Inc.
North Andover, MA, United States
AdderView Prism 2 Port Reverse KVM Switch
AVP2-KVM
AdderView Prism 2 Port Reverse KVM Switch AVP2-KVM
The AdderView Prism is a reverse KVM switch that enables up to four consoles to access a single computer or KVM switch. The Prism is ideal for video splitting, resource sharing and KVM matrix applications. The Prism is also ideal for connecting to the front end of KVM switches to increase the number of consoles that can share access to the switch. Both the 2 and 4 port models use standard connectors throughout so you can connect your equipment easily using common cabling. For maximum convenience, the Prism may be powered using the supplied power supply or, for many applications, may draw its power from the attached computer via the keyboard interface. High video resolutions up to 1600 x 1280 are supported and super high resolutions exceeding 1900 x 1440 may be achieved when short cables are used. A 19 inch rack mount bracket is available to mount sixteen 2 port or eight 4 port Prisms in 4 U of rack space. Order online today ! Features Optional rack mount kit will hold up to eight 4-port Prism units or up to sixteen 2-port Prism units in a 19" rack Used to connect multiple keyboards, monitors and mice to a single PC Video splitter function allows for a quick and easy way to distribute high quality video to multiple locations. Self powered for most applications requires no external power supply Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Air traffic control Data center management Security monitoring Financial systems management

The AdderView Prism is a reverse KVM switch that enables up to four consoles to access a single computer or KVM switch. The Prism is ideal for video splitting, resource sharing and KVM matrix applications. The Prism is also ideal for connecting to the front end of KVM switches to increase the number of consoles that can share access to the switch. Both the 2 and 4 port models use standard connectors throughout so you can connect your equipment easily using common cabling. For maximum convenience, the Prism may be powered using the supplied power supply or, for many applications, may draw its power from the attached computer via the keyboard interface. High video resolutions up to 1600 x 1280 are supported and super high resolutions exceeding 1900 x 1440 may be achieved when short cables are used. A 19 inch rack mount bracket is available to mount sixteen 2 port or eight 4 port Prisms in 4 U of rack space. Order online today !

Features

  • Optional rack mount kit will hold up to eight 4-port Prism units or up to sixteen 2-port Prism units in a 19" rack
  • Used to connect multiple keyboards, monitors and mice to a single PC
  • Video splitter function allows for a quick and easy way to distribute high quality video to multiple locations.
  • Self powered for most applications requires no external power supply
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.

Application

  • Air traffic control
  • Data center management
  • Security monitoring
  • Financial systems management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category KVM Switches
Product Number AVP2-KVM
Product Name AdderView Prism 2 Port Reverse KVM Switch
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
4 Port Master View KVM Switch - CS-114A - Custom Sensors, Inc.
Specs
Features Hot Key Switching; Integrated Keyboard; Integrated Mouse
View Details