L-com, Inc. AdderView 8 Pro DVI 8 Port KVM Switch (8) PCs AV8PRO-DVI

Description
The AdderView Pro DVI series are professional grade Dual Link DVI-I KVMA switches which deliver ultimate flexibility for users who wish to share a high resolution screen(s) and modern USB peripherals between a multiplicity of computers. The AV4PRO-DVI is designed to enable four computers to be controlled from a single high resolution KVM console using either dual link DVI or high definition analogue video links. The switch makes use of Adder's True Emulation technology which enables USB HID devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels and an audio channel, giving the user the flexibility to attach selected peripherals to different computers. Also available are the Dual, Triple, and Quad head versions of the AV4PRO-DVI. Please see the user manual for complete product details. Features Integrated USB 2.0 hub provides flexibility Multiple channel selection options (hot keys, push button, remote, mouse control) USB true emulation technology provides seamless USB control Independent simultaneous device selection Used to control and monitor PC's with DVI video ports Application Financial trading IT administration Multimedia production
Description
The AdderView Pro DVI series are professional grade Dual Link DVI-I KVMA switches which deliver ultimate flexibility for users who wish to share a high resolution screen(s) and modern USB peripherals between a multiplicity of computers. The AV4PRO-DVI is designed to enable four computers to be controlled from a single high resolution KVM console using either dual link DVI or high definition analogue video links. The switch makes use of Adder's True Emulation technology which enables USB HID devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels and an audio channel, giving the user the flexibility to attach selected peripherals to different computers. Also available are the Dual, Triple, and Quad head versions of the AV4PRO-DVI. Please see the user manual for complete product details. Features Integrated USB 2.0 hub provides flexibility Multiple channel selection options (hot keys, push button, remote, mouse control) USB true emulation technology provides seamless USB control Independent simultaneous device selection Used to control and monitor PC's with DVI video ports Application Financial trading IT administration Multimedia production

Suppliers

Company
Product
Description
Supplier Links
AdderView 8 Pro DVI 8 Port KVM Switch (8) PCs - AV8PRO-DVI - L-com, Inc.
North Andover, MA, United States
AdderView 8 Pro DVI 8 Port KVM Switch (8) PCs
AV8PRO-DVI
AdderView 8 Pro DVI 8 Port KVM Switch (8) PCs AV8PRO-DVI
The AdderView Pro DVI series are professional grade Dual Link DVI-I KVMA switches which deliver ultimate flexibility for users who wish to share a high resolution screen(s) and modern USB peripherals between a multiplicity of computers. The AV4PRO-DVI is designed to enable four computers to be controlled from a single high resolution KVM console using either dual link DVI or high definition analogue video links. The switch makes use of Adder's True Emulation technology which enables USB HID devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels and an audio channel, giving the user the flexibility to attach selected peripherals to different computers. Also available are the Dual, Triple, and Quad head versions of the AV4PRO-DVI. Please see the user manual for complete product details. Features Integrated USB 2.0 hub provides flexibility Multiple channel selection options (hot keys, push button, remote, mouse control) USB true emulation technology provides seamless USB control Independent simultaneous device selection Used to control and monitor PC's with DVI video ports Application Financial trading IT administration Multimedia production

The AdderView Pro DVI series are professional grade Dual Link DVI-I KVMA switches which deliver ultimate flexibility for users who wish to share a high resolution screen(s) and modern USB peripherals between a multiplicity of computers.
The AV4PRO-DVI is designed to enable four computers to be controlled from a single high resolution KVM console using either dual link DVI or high definition analogue video links. The switch makes use of Adder's True Emulation technology which enables USB HID devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels and an audio channel, giving the user the flexibility to attach selected peripherals to different computers.
Also available are the Dual, Triple, and Quad head versions of the AV4PRO-DVI. Please see the user manual for complete product details.

Features

  • Integrated USB 2.0 hub provides flexibility
  • Multiple channel selection options (hot keys, push button, remote, mouse control)
  • USB true emulation technology provides seamless USB control
  • Independent simultaneous device selection
  • Used to control and monitor PC's with DVI video ports

Application

  • Financial trading
  • IT administration
  • Multimedia production
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category KVM Switches
Product Number AV8PRO-DVI
Product Name AdderView 8 Pro DVI 8 Port KVM Switch (8) PCs
Number of Computers 8
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
2 Port KVMP / 2 Port USB Hub including 2 Cables - CS-1732C - Custom Sensors, Inc.
Specs
Platform PC
Features Integrated Keyboard; Integrated Mouse; USB Port
View Details