L-com, Inc. AdderView 4 Pro DVI 4 Port KVM Switch (4 PCs) AV4PRO-DVI

Description
The AdderView Pro DVI series are professional grade Dual Link DVI-I KVMA switches which deliver ultimate flexibility for users who wish to share a high resolution screen(s) and modern USB peripherals between a multiplicity of computers. The AV4PRO-DVI is designed to enable four computers to be controlled from a single high resolution KVM console using either dual link DVI or high definition analogue video links. The switch makes use of Adder's True Emulation technology which enables USB HID devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels and an audio channel, giving the user the flexibility to attach selected peripherals to different computers. Also available are the Dual, Triple, and Quad head versions of the AV4PRO-DVI. Please see the user manual for complete product details. Features Multiple channel selection options (hot keys, push button, remote, mouse control) Used to control and monitor PC's with DVI video ports Independent simultaneous device selection Integrated USB 2.0 hub provides flexibility USB true emulation technology provides seamless USB control Application Financial trading IT administration Multimedia production
Description
The AdderView Pro DVI series are professional grade Dual Link DVI-I KVMA switches which deliver ultimate flexibility for users who wish to share a high resolution screen(s) and modern USB peripherals between a multiplicity of computers. The AV4PRO-DVI is designed to enable four computers to be controlled from a single high resolution KVM console using either dual link DVI or high definition analogue video links. The switch makes use of Adder's True Emulation technology which enables USB HID devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels and an audio channel, giving the user the flexibility to attach selected peripherals to different computers. Also available are the Dual, Triple, and Quad head versions of the AV4PRO-DVI. Please see the user manual for complete product details. Features Multiple channel selection options (hot keys, push button, remote, mouse control) Used to control and monitor PC's with DVI video ports Independent simultaneous device selection Integrated USB 2.0 hub provides flexibility USB true emulation technology provides seamless USB control Application Financial trading IT administration Multimedia production

Suppliers

Company
Product
Description
Supplier Links
AdderView 4 Pro DVI 4 Port KVM Switch (4 PCs) - AV4PRO-DVI - L-com, Inc.
North Andover, MA, United States
AdderView 4 Pro DVI 4 Port KVM Switch (4 PCs)
AV4PRO-DVI
AdderView 4 Pro DVI 4 Port KVM Switch (4 PCs) AV4PRO-DVI
The AdderView Pro DVI series are professional grade Dual Link DVI-I KVMA switches which deliver ultimate flexibility for users who wish to share a high resolution screen(s) and modern USB peripherals between a multiplicity of computers. The AV4PRO-DVI is designed to enable four computers to be controlled from a single high resolution KVM console using either dual link DVI or high definition analogue video links. The switch makes use of Adder's True Emulation technology which enables USB HID devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels and an audio channel, giving the user the flexibility to attach selected peripherals to different computers. Also available are the Dual, Triple, and Quad head versions of the AV4PRO-DVI. Please see the user manual for complete product details. Features Multiple channel selection options (hot keys, push button, remote, mouse control) Used to control and monitor PC's with DVI video ports Independent simultaneous device selection Integrated USB 2.0 hub provides flexibility USB true emulation technology provides seamless USB control Application Financial trading IT administration Multimedia production

The AdderView Pro DVI series are professional grade Dual Link DVI-I KVMA switches which deliver ultimate flexibility for users who wish to share a high resolution screen(s) and modern USB peripherals between a multiplicity of computers.
The AV4PRO-DVI is designed to enable four computers to be controlled from a single high resolution KVM console using either dual link DVI or high definition analogue video links. The switch makes use of Adder's True Emulation technology which enables USB HID devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels and an audio channel, giving the user the flexibility to attach selected peripherals to different computers.
Also available are the Dual, Triple, and Quad head versions of the AV4PRO-DVI. Please see the user manual for complete product details.

Features

  • Multiple channel selection options (hot keys, push button, remote, mouse control)
  • Used to control and monitor PC's with DVI video ports
  • Independent simultaneous device selection
  • Integrated USB 2.0 hub provides flexibility
  • USB true emulation technology provides seamless USB control

Application

  • Financial trading
  • IT administration
  • Multimedia production
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category KVM Switches
Product Number AV4PRO-DVI
Product Name AdderView 4 Pro DVI 4 Port KVM Switch (4 PCs)
Number of Computers 4
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 2133157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 2
Features USB Port
Monitor Resolution 3840 x 2160 (Ultra HD 4K) 60hz
View Details
KVM Switches (Keyboard Video Mouse) - 5073-RD1716-US-ND - DigiKey
Specs
Features Integrated Keyboard; USB Port
View Details
2 Port Compact KVM Switch including Cables - CS-172 - Custom Sensors, Inc.
Specs
Platform PC
Features Hot Key Switching; Integrated Keyboard; Integrated Mouse; USB Port
View Details