L-com, Inc. AdderView 4 port DisplayPort KVM Switch AV4PRO-DP

Description
The AV4PRO-DP is designed to enable four computers equipped with Display Port technology to be controlled from a single KVM console. The switch makes use of Adder's True Emulation technology which enables USB HID (Low and Full speed) devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels (Low, Full and High speed) and an audio channel, giving the user the flexibility to attach selected peripherals to different computers. Features Display port 1.1 compliant Independent simultaneous device selection Remote switching option via the RC4-8P8C (sold separately) True Emulation USB 2.0 technology Used to share up to 4 PCs with one monitor, mouse and keyboard Application Digital Signage High end graphics Video production
Description
The AV4PRO-DP is designed to enable four computers equipped with Display Port technology to be controlled from a single KVM console. The switch makes use of Adder's True Emulation technology which enables USB HID (Low and Full speed) devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels (Low, Full and High speed) and an audio channel, giving the user the flexibility to attach selected peripherals to different computers. Features Display port 1.1 compliant Independent simultaneous device selection Remote switching option via the RC4-8P8C (sold separately) True Emulation USB 2.0 technology Used to share up to 4 PCs with one monitor, mouse and keyboard Application Digital Signage High end graphics Video production

Suppliers

Company
Product
Description
Supplier Links
AdderView 4 port DisplayPort KVM Switch - AV4PRO-DP - L-com, Inc.
North Andover, MA, United States
AdderView 4 port DisplayPort KVM Switch
AV4PRO-DP
AdderView 4 port DisplayPort KVM Switch AV4PRO-DP
The AV4PRO-DP is designed to enable four computers equipped with Display Port technology to be controlled from a single KVM console. The switch makes use of Adder's True Emulation technology which enables USB HID (Low and Full speed) devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels (Low, Full and High speed) and an audio channel, giving the user the flexibility to attach selected peripherals to different computers. Features Display port 1.1 compliant Independent simultaneous device selection Remote switching option via the RC4-8P8C (sold separately) True Emulation USB 2.0 technology Used to share up to 4 PCs with one monitor, mouse and keyboard Application Digital Signage High end graphics Video production

The AV4PRO-DP is designed to enable four computers equipped with Display Port technology to be controlled from a single KVM console. The switch makes use of Adder's True Emulation technology which enables USB HID (Low and Full speed) devices to be continuously emulated to each computer. This unique technology enables instantaneous and reliable hotkey switching whilst also supporting the extra keys and features of enhanced keyboards and mice. Furthermore, the AdderView includes two independently switchable USB 2.0 channels (Low, Full and High speed) and an audio channel, giving the user the flexibility to attach selected peripherals to different computers.

Features

  • Display port 1.1 compliant
  • Independent simultaneous device selection
  • Remote switching option via the RC4-8P8C (sold separately)
  • True Emulation USB 2.0 technology
  • Used to share up to 4 PCs with one monitor, mouse and keyboard

Application

  • Digital Signage
  • High end graphics
  • Video production
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category KVM Switches
Product Number AV4PRO-DP
Product Name AdderView 4 port DisplayPort KVM Switch
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches (Keyboard Video Mouse) - 5073-AVX1016-US-ND - DigiKey
Specs
Features Integrated Keyboard; RackMount; USB Port
View Details
NetCommander 16-Port Cat5 1U Rack-Mount 1+1 User VGA USB KVM Switch with IP Remote Access - B072-016-1-IP - Tripp Lite by Eaton
Specs
Number of Users 2
Features RackMount; SerialPort; USB Port
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
2 suppliers