The AdderLink AV200 Series is a range of audio visual extenders delivering high video resolutions, superb quality audio and RS232 up to 300m/1000ft using standard CATx cable (x=5,5e,6,7). The innovative design allows for flexible audio-visual distribution, management, control and interaction with the display devices which can be expanded to grow in line with project developments. Consisting of 5 interchangeable units, the AdderLink AV200 Series makes the design of digital signage and narrow casting applications cost effective, flexible and easy to plan.
Features
Used to extend Audio/Video signals up to 300 meters over Cat5
Can be used as standalone modules or rack mounted
Digital audio transmission delivers high fidelity; click-less audio for speakers and microphones
Resolutions of 1600x1200 are achievable at 200m (650ft)
Uses standard CATx cable (x=5,5e,6,7).
Application
Digital Signage
Retail Video Advertising
Video Distribution
Video Extension
The AdderLink AV200 Series is a range of audio visual extenders delivering high video resolutions, superb quality audio and RS232 up to 300m/1000ft using standard CATx cable (x=5,5e,6,7). The innovative design allows for flexible audio-visual distribution, management, control and interaction with the display devices which can be expanded to grow in line with project developments. Consisting of 5 interchangeable units, the AdderLink AV200 Series makes the design of digital signage and narrow casting applications cost effective, flexible and easy to plan.
Features
- Used to extend Audio/Video signals up to 300 meters over Cat5
- Can be used as standalone modules or rack mounted
- Digital audio transmission delivers high fidelity; click-less audio for speakers and microphones
- Resolutions of 1600x1200 are achievable at 200m (650ft)
- Uses standard CATx cable (x=5,5e,6,7).
Application
- Digital Signage
- Retail Video Advertising
- Video Distribution
- Video Extension