L-com, Inc. DisplayPort Extender/Equalizer, Repeater for A/V 1920x1200 at 60Hz/1080p (DP F/F) up to 150ft TL-B121-000

Description
Tripp Lite's B121-000 DisplayPort Signal Extender increases the distance a Displayport signal can be transmitted beyond the recommended 16 ft. (5 m.). It supports computer video resolutions up to 1920 x1200 @ 60Hz, and HD resolutions up to 1080p @ 60Hz, as well as a maximum distance of 150 ft. from the source. Use P580-Series Displayport cables in most applications. When extending a 1920 x 1200 @60Hz (or 1080p @ 60Hz) video signal more than 100 ft., use cable made with 24Awg wiring. (Available from Tripp Lite as a custom order) Simply connect the longer cable between the source and the B121-000, and the shorter cable (16 ft. or less) between the adapter and the monitor. Software or drivers are not required. Built-in Equalization control to adjust the video image. HDCP compliant. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Extend a Displayport signal up to 150 ft. from the source Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p. Displayport v1.1a compliant, HDCP compliant Built-in Equalization control to adjust the video image When extending a 1920 x 1200 @ 60Hz (or 1080p @ 60Hz) signal more than 100 ft., use cable made with 24Awg wiring Application Digital Signage Professional A/V applications Multimedia: classrooms, churches, trade shows Home theatre
Description
Tripp Lite's B121-000 DisplayPort Signal Extender increases the distance a Displayport signal can be transmitted beyond the recommended 16 ft. (5 m.). It supports computer video resolutions up to 1920 x1200 @ 60Hz, and HD resolutions up to 1080p @ 60Hz, as well as a maximum distance of 150 ft. from the source. Use P580-Series Displayport cables in most applications. When extending a 1920 x 1200 @60Hz (or 1080p @ 60Hz) video signal more than 100 ft., use cable made with 24Awg wiring. (Available from Tripp Lite as a custom order) Simply connect the longer cable between the source and the B121-000, and the shorter cable (16 ft. or less) between the adapter and the monitor. Software or drivers are not required. Built-in Equalization control to adjust the video image. HDCP compliant. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Extend a Displayport signal up to 150 ft. from the source Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p. Displayport v1.1a compliant, HDCP compliant Built-in Equalization control to adjust the video image When extending a 1920 x 1200 @ 60Hz (or 1080p @ 60Hz) signal more than 100 ft., use cable made with 24Awg wiring Application Digital Signage Professional A/V applications Multimedia: classrooms, churches, trade shows Home theatre

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Extender/Equalizer, Repeater for A/V 1920x1200 at 60Hz/1080p (DP F/F) up to 150ft - TL-B121-000 - L-com, Inc.
North Andover, MA, United States
DisplayPort Extender/Equalizer, Repeater for A/V 1920x1200 at 60Hz/1080p (DP F/F) up to 150ft
TL-B121-000
DisplayPort Extender/Equalizer, Repeater for A/V 1920x1200 at 60Hz/1080p (DP F/F) up to 150ft TL-B121-000
Tripp Lite's B121-000 DisplayPort Signal Extender increases the distance a Displayport signal can be transmitted beyond the recommended 16 ft. (5 m.). It supports computer video resolutions up to 1920 x1200 @ 60Hz, and HD resolutions up to 1080p @ 60Hz, as well as a maximum distance of 150 ft. from the source. Use P580-Series Displayport cables in most applications. When extending a 1920 x 1200 @60Hz (or 1080p @ 60Hz) video signal more than 100 ft., use cable made with 24Awg wiring. (Available from Tripp Lite as a custom order) Simply connect the longer cable between the source and the B121-000, and the shorter cable (16 ft. or less) between the adapter and the monitor. Software or drivers are not required. Built-in Equalization control to adjust the video image. HDCP compliant. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Extend a Displayport signal up to 150 ft. from the source Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p. Displayport v1.1a compliant, HDCP compliant Built-in Equalization control to adjust the video image When extending a 1920 x 1200 @ 60Hz (or 1080p @ 60Hz) signal more than 100 ft., use cable made with 24Awg wiring Application Digital Signage Professional A/V applications Multimedia: classrooms, churches, trade shows Home theatre

Tripp Lite's B121-000 DisplayPort Signal Extender increases the distance a Displayport signal can be transmitted beyond the recommended 16 ft. (5 m.). It supports computer video resolutions up to 1920 x1200 @ 60Hz, and HD resolutions up to 1080p @ 60Hz, as well as a maximum distance of 150 ft. from the source. Use P580-Series Displayport cables in most applications. When extending a 1920 x 1200 @60Hz (or 1080p @ 60Hz) video signal more than 100 ft., use cable made with 24Awg wiring. (Available from Tripp Lite as a custom order) Simply connect the longer cable between the source and the B121-000, and the shorter cable (16 ft. or less) between the adapter and the monitor. Software or drivers are not required. Built-in Equalization control to adjust the video image. HDCP compliant. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

  • Extend a Displayport signal up to 150 ft. from the source
  • Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p.
  • Displayport v1.1a compliant, HDCP compliant
  • Built-in Equalization control to adjust the video image
  • When extending a 1920 x 1200 @ 60Hz (or 1080p @ 60Hz) signal more than 100 ft., use cable made with 24Awg wiring

Application

  • Digital Signage
  • Professional A/V applications
  • Multimedia: classrooms, churches, trade shows
  • Home theatre
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Video Extenders
Product Number TL-B121-000
Product Name DisplayPort Extender/Equalizer, Repeater for A/V 1920x1200 at 60Hz/1080p (DP F/F) up to 150ft
Unlock Full Specs
to access all available technical data

Similar Products