L-com, Inc. AdderLink Ipeps KVM IP engine AL-IPEPS

Description
For Enterprise KVM solutions the AdderLink ipeps (IP Engine per Server) provides a non-blocking global solution by providing each computer with a dedicated KVM-via-IP engine. This can be enhanced by using the ADDER.NET Enterprise Management Software that provides a centralized and secure user access management interface. Where a KVM switch exists without KVM-via-IP functionality, the AdderLink ipeps is ideal for adding global management capabilities. Increasing numbers of computers are being used in remote, stand alone applications such as ATMs and digital signage play out devices. Features Power supply sold separately Real VNC client software built in for secure, high performance KVM via IP applications Independent operation gives full control even during boot up, BIOS level or computer crash states USB or PS/2 keyboard and mouse connections Used to control , manage and configure a remote PC via IP protocol Application IT management PC access and control Remote Server maintenance KVM
Datasheet
Description
For Enterprise KVM solutions the AdderLink ipeps (IP Engine per Server) provides a non-blocking global solution by providing each computer with a dedicated KVM-via-IP engine. This can be enhanced by using the ADDER.NET Enterprise Management Software that provides a centralized and secure user access management interface. Where a KVM switch exists without KVM-via-IP functionality, the AdderLink ipeps is ideal for adding global management capabilities. Increasing numbers of computers are being used in remote, stand alone applications such as ATMs and digital signage play out devices. Features Power supply sold separately Real VNC client software built in for secure, high performance KVM via IP applications Independent operation gives full control even during boot up, BIOS level or computer crash states USB or PS/2 keyboard and mouse connections Used to control , manage and configure a remote PC via IP protocol Application IT management PC access and control Remote Server maintenance KVM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AdderLink Ipeps KVM IP engine - AL-IPEPS - L-com, Inc.
North Andover, MA, United States
AdderLink Ipeps KVM IP engine
AL-IPEPS
AdderLink Ipeps KVM IP engine AL-IPEPS
For Enterprise KVM solutions the AdderLink ipeps (IP Engine per Server) provides a non-blocking global solution by providing each computer with a dedicated KVM-via-IP engine. This can be enhanced by using the ADDER.NET Enterprise Management Software that provides a centralized and secure user access management interface. Where a KVM switch exists without KVM-via-IP functionality, the AdderLink ipeps is ideal for adding global management capabilities. Increasing numbers of computers are being used in remote, stand alone applications such as ATMs and digital signage play out devices. Features Power supply sold separately Real VNC client software built in for secure, high performance KVM via IP applications Independent operation gives full control even during boot up, BIOS level or computer crash states USB or PS/2 keyboard and mouse connections Used to control , manage and configure a remote PC via IP protocol Application IT management PC access and control Remote Server maintenance KVM

For Enterprise KVM solutions the AdderLink ipeps (IP Engine per Server) provides a non-blocking global solution by providing each computer with a dedicated KVM-via-IP engine. This can be enhanced by using the ADDER.NET Enterprise Management Software that provides a centralized and secure user access management interface. Where a KVM switch exists without KVM-via-IP functionality, the AdderLink ipeps is ideal for adding global management capabilities. Increasing numbers of computers are being used in remote, stand alone applications such as ATMs and digital signage play out devices.

Features

  • Power supply sold separately
  • Real VNC client software built in for secure, high performance KVM via IP applications
  • Independent operation gives full control even during boot up, BIOS level or computer crash states
  • USB or PS/2 keyboard and mouse connections
  • Used to control , manage and configure a remote PC via IP protocol

Application

  • IT management
  • PC access and control
  • Remote Server maintenance
  • KVM
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category KVM Switches
Product Number AL-IPEPS
Product Name AdderLink Ipeps KVM IP engine
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - OriginKVM 41 - Thinklogical
Specs
Number of Computers 4
Number of Users 1
Platform PC; Unix/Linux; Open VMS
View Details