L-com, Inc. AdderLink Ipeps KVM IP engine (with local access) AL-IPEPS-DA

Description
For Enterprise KVM solutions the AdderLink ipeps (IP Engine per Server) provides a non-blocking global solution by providing each computer with a dedicated KVM-via-IP engine. This can be enhanced by using the ADDER.NET Enterprise Management Software that provides a centralized and secure user access management interface. Where a KVM switch exists without KVM-via-IP functionality, the AdderLink ipeps is ideal for adding global management capabilities. Increasing numbers of computers are being used in remote, stand alone applications such as ATMs and digital signage play out devices. Features Independent operation gives full control even during boot up, BIOS level or computer crash states Power supply sold separately Real VNC client software built in for secure, high performance KVM via IP applications USB or PS/2 keyboard and mouse connections Used to control , manage and configure a remote PC via IP protocol Application KVM PC access and control Remote Server maintenance IT management
Datasheet
Description
For Enterprise KVM solutions the AdderLink ipeps (IP Engine per Server) provides a non-blocking global solution by providing each computer with a dedicated KVM-via-IP engine. This can be enhanced by using the ADDER.NET Enterprise Management Software that provides a centralized and secure user access management interface. Where a KVM switch exists without KVM-via-IP functionality, the AdderLink ipeps is ideal for adding global management capabilities. Increasing numbers of computers are being used in remote, stand alone applications such as ATMs and digital signage play out devices. Features Independent operation gives full control even during boot up, BIOS level or computer crash states Power supply sold separately Real VNC client software built in for secure, high performance KVM via IP applications USB or PS/2 keyboard and mouse connections Used to control , manage and configure a remote PC via IP protocol Application KVM PC access and control Remote Server maintenance IT management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AdderLink Ipeps KVM IP engine (with local access) - AL-IPEPS-DA - L-com, Inc.
North Andover, MA, United States
AdderLink Ipeps KVM IP engine (with local access)
AL-IPEPS-DA
AdderLink Ipeps KVM IP engine (with local access) AL-IPEPS-DA
For Enterprise KVM solutions the AdderLink ipeps (IP Engine per Server) provides a non-blocking global solution by providing each computer with a dedicated KVM-via-IP engine. This can be enhanced by using the ADDER.NET Enterprise Management Software that provides a centralized and secure user access management interface. Where a KVM switch exists without KVM-via-IP functionality, the AdderLink ipeps is ideal for adding global management capabilities. Increasing numbers of computers are being used in remote, stand alone applications such as ATMs and digital signage play out devices. Features Independent operation gives full control even during boot up, BIOS level or computer crash states Power supply sold separately Real VNC client software built in for secure, high performance KVM via IP applications USB or PS/2 keyboard and mouse connections Used to control , manage and configure a remote PC via IP protocol Application KVM PC access and control Remote Server maintenance IT management

For Enterprise KVM solutions the AdderLink ipeps (IP Engine per Server) provides a non-blocking global solution by providing each computer with a dedicated KVM-via-IP engine. This can be enhanced by using the ADDER.NET Enterprise Management Software that provides a centralized and secure user access management interface. Where a KVM switch exists without KVM-via-IP functionality, the AdderLink ipeps is ideal for adding global management capabilities. Increasing numbers of computers are being used in remote, stand alone applications such as ATMs and digital signage play out devices.

Features

  • Independent operation gives full control even during boot up, BIOS level or computer crash states
  • Power supply sold separately
  • Real VNC client software built in for secure, high performance KVM via IP applications
  • USB or PS/2 keyboard and mouse connections
  • Used to control , manage and configure a remote PC via IP protocol

Application

  • KVM
  • PC access and control
  • Remote Server maintenance
  • IT management
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category KVM Switches
Product Number AL-IPEPS-DA
Product Name AdderLink Ipeps KVM IP engine (with local access)
Unlock Full Specs
to access all available technical data

Similar Products

KVM Switches - 102633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 4
Features USB Port
Monitor Resolution 4096 x 2160 pixel
View Details
POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details