The XLE Series are highly uniform and controllable electric box furnaces widely adaptable to many applications. In the heat treating field these include hardening, neutral hardening, solution heat treating, stress relieving, annealing, aging, precipitation hardening, and tempering. In the ceramic field applications include ceramic bisque firing, thin film processing, glazing, and decorating. Brazing, calcining, drying, melting of glass and metals, glass annealing and bending, enameling, and sintering are just some of the other applications XLE furnaces are used for. Although "standard" configurations are made, each furnace is normally fitted with standard and special options to suit specific needs. These include vertical doors, fans, cooling venturis, vents, special hearths, racks, baskets and loading devices, quenching systems, various controlled atmospheres, retorts, viewing ports, special element alloys, special thermocouples, various kinds of alarms, program controls, and recorders.
| L&L Special Furnace Co., Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | XLE 272 |
| Product Name | XLE Series |
| Configuration | Box (Muffle) |
| Features | View Ports (optional feature) |
| Atmosphere | Inert (optional feature) |
| Controller Type | Programmable |
| Programmable Control Type | PID Control |