The QDS Series Dual Chamber Heat Treating furnaces feature a 2350°F (1285°C) high heat chamber for hardening and a 1250°F (675°C) recirculating oven for tempering. The over/under configuration saves floor space. The hardening furnace is mounted on top with the tempering oven below. Agitated and heated quench tanks are optional. The furnaces achieve high precision by featuring highly accurate controls, mercury contactors for fast cycle times, two zone control (top and bottom) on the hardening furnace, and very even spacing of elements. The tempering oven features a fan and recirculation muffle for high uniformity.
| L&L Special Furnace Co., Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | QDS 126 |
| Product Name | QDS Series |
| Configuration | Box (Muffle) |
| Atmosphere | Inert (optional feature) |
| Controller Type | Programmable |
| Programmable Control Type | PID Control |
| Heat Source | Electric / Resistance |