The GL SERIES Electric Silicon Carbide Element Bench Mounted Furnaces feature true continuous 2500°F (1370°C) operation. This is ideally suited for applications where temperatures between 2000°F (1095°C) and 2500°F need to be reached under normal operating conditions and/or where very long heat cycles will be run. The silicon carbide elements also have important advantages with certain atmospheres and operating conditions. See Technical Reference Sheet on Element Choices (Q49) or discuss your application with the factory or sales representative for more information.
| L&L Special Furnace Co., Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | GL 9 |
| Product Name | GL Series |
| Configuration | Box (Muffle) |
| Atmosphere | Inert (optional feature) |
| Controller Type | Programmable |
| Programmable Control Type | Honeywell UDC 2300 digital PID 3 |
| Heat Source | Electric / Resistance |