The FB Series Electric Box Furnaces are a general purpose ceramic fiber lined electric box furnace. They achieve high precision by featuring highly accurate controls, mercury contactors for fast cycle times, two zone control (top and bottom), and even spacing of elements. They reach temperatures up to 2200°F with iron-aluminum-chrome
| L&L Special Furnace Co., Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | FB 336 |
| Product Name | FB Series |
| Configuration | Box (Muffle) |
| Atmosphere | Blanketing |
| Controller Type | Programmable |
| Programmable Control Type | PID Control |
| Heat Source | Electric / Resistance |